227CKR035M Capacitors by Illinois Capacitor

ALUMINUM ELECTROLYTIC CAPACITOR 220UF 35V 20% RADIAL

Status: Unknown
Series: CKR Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.08


Distributor Starting From Stock
Logo for RS Americas RS Americas US$0.08
7,830
Buy Now
Logo for Newark Electronics Newark Electronics US$0.09
-
Buy Now
Logo for Future Electronics Future Electronics US$0.17
-
Buy Now
Logo for element14 element14 US$0.13
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Capacitance 220µF
Voltage Rating 35V
Product Range CKR Series
Capacitance Tolerance ± 20%
Capacitor Terminals Radial Leaded
Diameter 10mm
Lead Spacing 5mm
Height 12.5mm

Alternative Descriptions

ALUMINUM ELECTROLYTIC CAPACITOR 220UF, 35V, 20%, RADIAL | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 227CKR035M?

Additional datasheets, footprints and schematics for 227CKR035M are listed on our Part Details page. You can also find images and similar parts to 227CKR035M on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 227CKR035M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 227CKR035M price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 227CKR035M fall under?

The 227CKR035M is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 227CKR035M when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 227CKR035M you can contact the distributor directly for product support, shipping queries etc.

Is the 227CKR035M RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 227CKR035M have stock available?

Authorised distributors including RS Americas, Newark Electronics, Future Electronics, element14 and Farnell have stock available or on a lead time for 227CKR035M.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 227CKR035M often in real-time on the comparison pages.

What if I can't find stock of 227CKR035M?

You can fill out our help required form which you can use to request a quote for 227CKR035M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay