227CKR025M Capacitors by Illinois Capacitor

CAP 220µF 25V 20%

Status: Unknown
Series: CKR Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.09

Distributor Stock
Logo for Farnell
Farnell
from US$0.09
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.10
3,215
in stock
Buy Now
Logo for element14
element14
from US$0.11
3,215
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.09
293
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.14
136
in stock
Buy Now

Specifications

Capacitance 220µF
Voltage Rating 25V
Product Range CKR Series
Capacitance Tolerance ± 20%
Capacitor Terminals Radial Leaded
Diameter 8mm
Lead Spacing 3.5mm
Height 11.5mm
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Lifetime @ Temperature 2000 hours @ 85°C
ESR 1.055ohm
Automotive Qualification Standard -
SVHC No SVHC (07-Jul-2017)

Alternative Descriptions

Aluminum Electrolytic Capacitor 220Uf, 25V, 20%, Radial | Newark Electronics
CAP, 220µF, 25V, 20% | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 227CKR025M?

Additional datasheets, footprints and schematics for 227CKR025M are listed on our Part Details page. You can also find images and similar parts to 227CKR025M on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 227CKR025M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 227CKR025M price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 227CKR025M fall under?

The 227CKR025M is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 227CKR025M when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 227CKR025M you can contact the distributor directly for product support, shipping queries etc.

Is the 227CKR025M RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 227CKR025M have stock available?

Authorised distributors including Newark Electronics, element14, Future Electronics, RS Americas and Farnell have stock available or on a lead time for 227CKR025M.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 227CKR025M often in real-time on the comparison pages.

What if I can't find stock of 227CKR025M?

You can fill out our help required form which you can use to request a quote for 227CKR025M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay