Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Code | 1 |
---|---|
Color | Black |
Number of Rows | 2 |
Number of Sections | 1 |
Number of Signal Positions | 12 |
Number of Positions | 12 |
Tab Width | 1mm, .039in |
Tab Thickness | .024in, .6mm |
Contact Current Rating (Max) | 5A |
Interface Plating | Silver (Ag) |
Width | 1.26in, 32mm |
Length | 63mm, 2.5in |
Operating Voltage | 12VDC |
Nominal Voltage Architecture | 12V |
Voltage Rating (Max) | 12VDC |
Centerline (Pitch) | .161in, 4.1mm |
Degree of Protection | IPX9K |
UL Flammability Rating | UL 94-HB |
Mounting Orientation | Vertical/180° |
Connector Mounting Type | Fixing Screw |
Circuit Application | Signal |
Packaging Quantity | 280 |
Packaging Type | Carton |
Shielded | No |
Sealable | Yes |
Connector System | Wire-to-Wire |
Hybrid Header | No |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature (Max) | 284°F, 140°C |
Operating Temperature Range | -40 – 284°F, -40 – 140°C |
12POS,TAB1.0X0.6,HDR ASSY,180DEG | Boersig |
Where can I find additional details, specifications and documents for a 2278701-1?
Additional datasheets, footprints and schematics for 2278701-1 are listed on our Part Details page. You can also find images and similar parts to 2278701-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2278701-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2278701-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2278701-1 fall under?
The 2278701-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 2278701-1 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2278701-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2278701-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2278701-1 have stock available?
Authorised distributors including Avnet America and Boersig have stock available or on a lead time for 2278701-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2278701-1 often in real-time on the comparison pages.
What if I can't find stock of 2278701-1?
You can fill out our help required form which you can use to request a quote for 2278701-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.