Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Style | Straight |
---|---|
Outer Shell Material | Brass |
Outer Shell Plating Material | Gold |
PCB Mount Orientation | Vertical |
Number of Positions | 1 |
Contact Type | Socket |
Contact Current Rating (Max) | 1A |
RF Connector Center Contact Material | Brass |
Contact Mating Area Plating Thickness | 30µin |
Mating Contact Retention | Without |
RF Connector Center Contact Plating Material | Gold |
PCB 厚度(建议) | .125in |
PCB Thickness (Recommended) | 3.18mm |
Impedance | 50Ω |
Impedance Options | Fixed |
Connector Mounting Type | Board Mount |
Circuit Application | Power & Signal |
For Use With | Female Connectors |
Dielectric Material | PTFE |
Packaging Method | Package |
Sealable | No |
Product Type | Contact |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board, Cable-to-Board |
Connector Type | Coaxial Contacts |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Multi Coax Micro Min Socket Rohs Compliant: Yes |Amp Te Connectivity 227603-1. | Newark Electronics |
Contact SKT Solder ST Thru-Hole | Avnet America |
Barrier Terminal Blocks MULTI COAX MICRO MIN SOCKET | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | Micro Miniature Coaxial |
---|---|
Connector Body Style | Straight Jack |
Coaxial Termination | Through Hole Vertical |
Impedance | 50ohm |
Coaxial Cable Types | - |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
Frequency Max | - |
Connector Mounting | PCB Mount |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 227603-1?
Additional datasheets, footprints and schematics for 227603-1 are listed on our Part Details page. You can also find images and similar parts to 227603-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 227603-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 227603-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 227603-1 fall under?
The 227603-1 is listed under Connectors > RF & Coax Connectors > Coax Contacts.
Can I view similar or alternative parts?
You can view similar parts to 227603-1 when available in the Coax Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 227603-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 227603-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 227603-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for 227603-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 227603-1 often in real-time on the comparison pages.
What if I can't find stock of 227603-1?
You can fill out our help required form which you can use to request a quote for 227603-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.