Body Material | Stainless Steel |
---|---|
Cable Connector Orientation | Straight |
Body Finish | Passivated |
Number of Positions | 1 |
Port Configuration | Single Port |
Number of Coaxial Contacts | 1 |
Crimp Type | Compression |
Ferrule Material | Brass |
Connector Product Type | Connector Housing |
RF Connector Contact Configuration | Not Captivated |
Ferrule Plating Material | Nickel |
RF Connector Mated Outer Diameter (Approximate) | 8.99mm, .354in |
Product Length | .447in, 11.35mm |
Impedance | 50Ω |
RF Connector Coupling Mechanism | Threaded |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Operating Frequency | 18GHz |
Coupling Nut Plating Finish | Passivated |
Comment | Die Set not included with Pneumatic Tool: Must be purchased separately., Die Set not included in Hand Tool Kit: Must be purchased separately. |
Coupling Nut Base Material | Stainless Steel |
Grade | Military |
Dielectric Material | PTFE |
Packaging Method | Package |
実装方法 | Package |
Connector & Contact Terminates To | Wire & Cable |
RF Interface | SMA |
RF Connector Style | Plug |
Sealable | Yes |
Connector Seal Type | Interfacial Seal |
Termination Method to Wire & Cable | Crimp |
Cable Type | RG 402 Semi-Rigid |
Operating Temperature Range | -65 – 165°C, -85 – 329°F |
Rf/Coaxial, Sma Plug, Straight, Crimp | Newark Electronics |
Conn SMA PL 0Hz to 18GHz 50Ohm Crimp ST Cable Mount Gold | Avnet America |
RF Connectors / Coaxial Connectors PLUG, RETRACT COLLAR W/LOOSE CPLNG NUT | Sager |
RF COAXIAL CABLE MOUNT CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 227531-5?
Additional datasheets, footprints and schematics for 227531-5 are listed on our Part Details page. You can also find images and similar parts to 227531-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 227531-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 227531-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 227531-5 fall under?
The 227531-5 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 227531-5 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 227531-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 227531-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 227531-5 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Sager and Richardson RFPD have stock available or on a lead time for 227531-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 227531-5 often in real-time on the comparison pages.
What if I can't find stock of 227531-5?
You can fill out our help required form which you can use to request a quote for 227531-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.