Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Columns | 6 |
---|---|
Number of Positions | 48 |
PCB Mount Orientation | Vertical |
Number of Rows | 8 |
Contact Current Rating (Max) | .4A |
Row-to-Row Spacing | .098in, 2.5mm |
Centerline (Pitch) | .154in, 3.9mm |
Mating Alignment | Without |
Circuit Application | Signal |
Connector System | Cable-to-Board |
Sealable | No |
Connector Style | Header |
Shrouded | Partially Shrouded |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
C/A, 9P6C, 100 OHM, STRADA WHISPER Connector Type (End A): STRADA Whisper Receptacle Number of Columns: 6 Cable Assembly Length: .508 m Data Rate: 20 Gb/s Cable Style: Madison TurboTwin STRADA Whisper Receptacle 6 .508 m 20 Gb/s | High Speed Backplane Cable Assembly | Part Number: 2274955-1 | Internal Number: 2274955-1 | TE Connectivity | TE Store |
Computer Cables C/A, 9P6C, 100 Ohm, Strada |Amp Te Connectivity 2274955-1 | Newark Electronics |
Cable Assembly Round Cable 0.508m 144POS Backplane to 144POS Backplane PL-PL | Avnet America |
Where can I find additional details, specifications and documents for a 2274955-1?
Additional datasheets, footprints and schematics for 2274955-1 are listed on our Part Details page. You can also find images and similar parts to 2274955-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2274955-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2274955-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2274955-1 fall under?
The 2274955-1 is listed under Connectors > PCB Connectors > Backplane Connectors > High Speed Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2274955-1 when available in the High Speed Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2274955-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2274955-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2274955-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 2274955-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2274955-1 often in real-time on the comparison pages.
What if I can't find stock of 2274955-1?
You can fill out our help required form which you can use to request a quote for 2274955-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.