Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Port Matrix Configuration | 1 x 1 |
---|---|
Data Rate (Max) | 25Gb/s |
Connector Mounting Type | Board Mount |
PCB Mounting Style | Through Hole - Press-Fit |
Circuit Application | Signal |
Thermal Accessory Type Included | No |
Connector System | Cable-to-Board |
Sealable | No |
Cage Type | 1x1 |
Connector & Contact Terminates To | Printed Circuit Board |
Form Factor | CFP2 |
Product Type | Connector |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
CAGE ASSEMBLY, CFP2, 1X1 Form Factor: CFP2 Pluggable I/O Product Type: Cage Assembly Sealable: No Circuit Application: Signal Operating Temperature Range: -55 – 85 °C CFP2 Cage Assembly | Pluggable I/o Connectors & Cage | Part Number: 2274843-2 | Internal Number: 2274843-2 | TE Connectivity | TE Store |
I/O Connectors | RS Americas |
CAGE ASSEMBLY, 1X1, CFP2 I/O CONNECTOR | Farnell |
Where can I find additional details, specifications and documents for a 2274843-2?
Additional datasheets, footprints and schematics for 2274843-2 are listed on our Part Details page. You can also find images and similar parts to 2274843-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2274843-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2274843-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2274843-2 fall under?
The 2274843-2 is listed under Connectors > Pluggable IO Connectors & Cages > CFP/CFP2/CFP4.
Can I view similar or alternative parts?
You can view similar parts to 2274843-2 when available in the CFP/CFP2/CFP4 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2274843-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2274843-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2274843-2 have stock available?
Authorised distributors including TE Store, RS, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 2274843-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2274843-2 often in real-time on the comparison pages.
What if I can't find stock of 2274843-2?
You can fill out our help required form which you can use to request a quote for 2274843-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.