Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$86.62
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$127.86
|
No stock
|
Buy Now | |
Newark Electronics
from US$108.08
|
63
in stock
|
Buy Now | |
Rapid Electronics
from US$92.82
|
63
in stock
|
Buy Now | |
Chip One Stop
from US$98.10
|
63
in stock
|
Buy Now | |
Distrelec
from US$104.31
|
63
in stock
|
Buy Now | |
Avnet America
from US$86.62
|
-
|
Buy Now | |
RS Americas
from US$142.77
|
-
|
Buy Now | |
element14
from US$105.44
|
-
|
Buy Now | |
Avnet Asia
from US$99.68
|
-
|
Buy Now | |
Boersig
from US$101.09
|
-
|
Buy Now |
Shield Material | Copper Alloy |
---|---|
Number of Signal Positions | 144 |
Number of Pairs | 72 |
PCB Mount Orientation | Right Angle |
Board-to-Board Configuration | Orthogonal |
Number of Rows | 12 |
Stackable | No |
Number of Columns | 6 |
Number of Positions | 144 |
Pairs per Column | 12 |
Number of Ground Positions | 78 |
PCB Contact Termination Area Plating Material | Tin |
端子の下地めっきの材料 | Palladium Nickel |
Contact Mating Area Plating Material | Gold Flash |
Contact Shape & Form | Dual Beam |
Contact Current Rating (Max) | .4A |
Contact Type | Pin |
Contact Length | 4.38mm, .172in |
Contact Base Material | Copper Alloy |
Contact Underplating Material | Palladium Nickel |
Row-to-Row Spacing | .098in, 2.5mm |
PCB Thickness (Recommended) | 1mm, .039in |
PCB Hole Diameter | .039in, 1mm |
UL Voltage Rating | 80VAC |
Impedance | 85Ω |
Operating Voltage | 80VDC, 80VAC |
Centerline (Pitch) | .154in, 3.9mm |
Number of Shrouded Sides | 4 |
Housing Material | LCP (Liquid Crystal Polymer) |
Housing Color | Black |
Agency/Standard | UL |
UL Rating | Recognized |
UL File Number | E28476 |
Mating Retention | Without |
PCB Mount Retention | With |
PCB Mount Retention Type | Action/Compliant Tail |
Mating Alignment | With |
Mating Alignment Type | Keyed |
Guide Hardware | Without |
Durability Rating | 200Cycles |
Circuit Application | Signal |
実装方法 | Tube |
Packaging Method | Tube |
Make First / Break Last | Yes |
Product Type | Connector |
Sealable | No |
Connector Type | Header |
Connector System | Board-to-Board |
Post Type | Through Hole - Press-Fit |
Shrouded | Fully Shrouded |
Signal Arrangement | Differential |
Connector Style | Header |
Module Type | Center |
Connector & Contact Terminates To | Printed Circuit Board |
Differential Impedance | 85Ω |
Number of Differential Pairs per Column | 12 |
Data Rate | 56Gb/s |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Interface Type | 3.9mm Whisper |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
High Speed/Modular Conn Dpo R/A Adaptor Assy Rohs Compliant: Yes |Te Connectivity 2274518-1 | Newark Electronics |
High Speed/Modular Conn DPO R/A ADAPTOR ASSY | Rapid Electronics |
TE Connectivity SW PIR/DPO RA ASSY 12P6C 100 OHM 90 GR High Speed / Modular Connectors DPO R/A ADAPTOR ASSY 12P6C 30PDNI | Distrelec |
DPO R/A ADAPTOR ASSY, 12P6C, 30PDNI | Avnet America |
SW PIR/DPO RA ASSY 12P6C 100 OHM 90 GR, High Speed Backplane Connectors | TE Connectivity 2274518-1 | RS Americas |
BACKPLANE CONN, ORTHOGONAL, HDR, 144POS | element14 |
Where can I find additional details, specifications and documents for a 2274518-1?
Additional datasheets, footprints and schematics for 2274518-1 are listed on our Part Details page. You can also find images and similar parts to 2274518-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2274518-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2274518-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2274518-1 fall under?
The 2274518-1 is listed under Connectors > PCB Connectors > Backplane Connectors > High Speed Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2274518-1 when available in the High Speed Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2274518-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2274518-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2274518-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 2274518-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2274518-1 often in real-time on the comparison pages.
What if I can't find stock of 2274518-1?
You can fill out our help required form which you can use to request a quote for 2274518-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.