Status: | Unknown |
---|---|
Series: | 2370 Series |
RoHS: | Compliant |
Prices starting from US$9.61
Distributor | Stock | ||
---|---|---|---|
Newark
from US$9.61
|
No stock
|
Buy Now |
Contact Configuration | SPST-NO |
---|---|
Coil Voltage | 5VDC |
Product Range | 2370 Series |
Relay Mounting | Through Hole |
Coil Resistance | 100ohm |
Switching Current Max | 500mA |
Switching Voltage Max | 200V |
RoHS Compliant | Yes |
Relay, Reed, Spst-No, 200V, 0.5A, Tht | Newark Electronics |
Where can I find additional details, specifications and documents for a 2274-05-021?
Additional datasheets, footprints and schematics for 2274-05-021 are listed on our Part Details page. You can also find images and similar parts to 2274-05-021 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2274-05-021 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2274-05-021 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2274-05-021 fall under?
The 2274-05-021 is listed under Switches & Relays > Relays > Reed Relays.
Can I view similar or alternative parts?
You can view similar parts to 2274-05-021 when available in the Reed Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2274-05-021 you can contact the distributor directly for product support, shipping queries etc.
Is the 2274-05-021 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 2274-05-021 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 2274-05-021.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2274-05-021 often in real-time on the comparison pages.
What if I can't find stock of 2274-05-021?
You can fill out our help required form which you can use to request a quote for 2274-05-021 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.