2273185-1 Copper Cable Assemblies by TE Connectivity

M8 x 1.0 Angled plug 4pos

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

ケーブル出口角度 Right Angle
Configuration Number DAD
Number of Positions 4
Contact Current Rating 4A
Operating Voltage 30VAC, 30VDC
Housing Material Plastic
Screw & Hole Thread Size M8
Mounting Angle Right Angle
Field Serviceable Yes
Packaging Quantity 1/Carton
Packaging Method Carton
Product Type Connector
LED Without
Connector Type Receptacle
Shielded No


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2273185-1?

Additional datasheets, footprints and schematics for 2273185-1 are listed on our Part Details page. You can also find images and similar parts to 2273185-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2273185-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2273185-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2273185-1 fall under?

The 2273185-1 is listed under Cable Assemblies > Copper Cable Assemblies > M8/M12 Sensor Cable Assemblies.

Can I view similar or alternative parts?

You can view similar parts to 2273185-1 when available in the M8/M12 Sensor Cable Assemblies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2273185-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 2273185-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2273185-1 have stock available?

There is no stock from authorised distributors for 2273185-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2273185-1 often in real-time on the comparison pages.

What if I can't find stock of 2273185-1?

You can fill out our help required form which you can use to request a quote for 2273185-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay