Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$12.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$15.24
|
No stock
|
Buy Now | |
Newark Electronics
from US$20.85
|
25
in stock
|
Buy Now | |
Rapid Electronics
from US$23.12
|
25
in stock
|
Buy Now | |
Chip One Stop
from US$18.70
|
25
in stock
|
Buy Now | |
Distrelec
from US$12.15
|
25
in stock
|
Buy Now | |
TE Store
from US$29.58
|
25
in stock
|
Buy Now | |
Avnet America
from US$16.93
|
-
|
Buy Now | |
RS Americas
from US$17.69
|
-
|
Buy Now | |
element14
from US$16.08
|
-
|
Buy Now | |
Boersig
from US$13.63
|
-
|
Buy Now |
Insulation Material | PUR |
---|---|
Environmental Protection | With |
Wire Color | Brown, Blue, Black |
Cable Jacket Color | Black |
Connector Color | Blue |
Keying | A |
Number of Positions | 3 |
Configuration | Double Ended |
Contact Current Rating | 4A |
Cable Assembly Length | 1500mm |
Overall Outside Cable Diameter | 4.3mm, .169in |
Wire Size | 22AWG, .326mm² |
Operating Voltage | 24VDC |
Housing Material | Plastic |
Mounting Angle | Right Angle-Straight |
Screw & Hole Thread Size | M12 x M12 |
M8/M12 Application Type | Sensor/Actuator |
Field Serviceable | Yes |
Packaging Method | Box |
Packaging Quantity | 25 |
LED | With |
Product Type | Cable Assembly |
Connector Type | Receptacle/Plug |
Shielded | No |
Cable Assembly Type | M12 to M12 |
Cable Type | PUR |
Operating Temperature Range | -40 – 80°C, -40 – 176°F |
Cables 3Pos Pur 1.5M M12Agl Skt M12Strt Plg 2Led |Amp Te Connectivity 2273125-4 | Newark Electronics |
Cables 3pos PUR 1.5m M12agl skt M12strt plg 2LED | Rapid Electronics |
TE Connectivity Cable Assembly PUR 1.5m 22AWG 3POS M12 R | Distrelec |
M12 angld sckt to M12 strght plg 2 LED Cable Assembly Type: M12 Number of Positions: 3 Cable Assembly Length: 1.5 m M8/M12 Application Type: Sensor/Actuator Connector & Keying Code: A M12 3 1.5 m Sensor/Actuator | M12 A-Code Male Straight To Female Led Double Ended Cable | Part Number: 2273125-4 | Internal Number: 2273125-4 | TE Connectivity | TE Store |
Cable Assembly PUR 1.5m 22AWG 3POS M12 RA Circular to 3POS M12 Circular F-M Carton | Avnet America |
M12 angld sckt to M12 strght plg 2 LED | TE Connectivity 2273125-4 | RS Americas |
SENSOR CORD, 3P, M12 RCPT-PLUG, 1.5M | element14 |
Where can I find additional details, specifications and documents for a 2273125-4?
Additional datasheets, footprints and schematics for 2273125-4 are listed on our Part Details page. You can also find images and similar parts to 2273125-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2273125-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2273125-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2273125-4 fall under?
The 2273125-4 is listed under Cable Assemblies > Copper Cable Assemblies > M8/M12 Sensor Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 2273125-4 when available in the M8/M12 Sensor Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2273125-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2273125-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2273125-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 2273125-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2273125-4 often in real-time on the comparison pages.
What if I can't find stock of 2273125-4?
You can fill out our help required form which you can use to request a quote for 2273125-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.