Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Jacket Color | Black |
---|---|
Environmental Protection | With |
Insulation Material | PUR |
Connector Color | Blue |
Wire Color | Brown, Blue, Black |
Configuration | Double Ended |
Number of Positions | 3 |
Keying | A |
Contact Current Rating | 4A |
Overall Outside Cable Diameter | 4.3mm, .161in |
Wire Size | .326mm², 22AWG |
Cable Assembly Length | 300mm |
Operating Voltage | 24VDC |
Housing Material | Plastic |
Mounting Angle | Right Angle-Straight |
Screw & Hole Thread Size | M12 x M12 |
M8/M12 Application Type | Sensor/Actuator |
Field Serviceable | Yes |
Packaging Quantity | 25 |
Packaging Method | Box |
Cable Assembly Type | M12 to M12 |
Cable Type | PUR |
Shielded | No |
Connector Type | Receptacle/Plug |
Product Type | Cable Assembly |
LED | With |
Operating Temperature Range | -40 – 80°C, -40 – 176°F |
M12 angld sckt to M12 strght plg 2 LED Cable Assembly Type: M12 Number of Positions: 3 Cable Assembly Length: .3 m M8/M12 Application Type: Sensor/Actuator Connector & Keying Code: A M12 3 .3 m Sensor/Actuator | M12 A-Code Male Straight To Female Led Double Ended Cable | Part Number: 2273125-1 | Internal Number: 2273125-1 | TE Connectivity | TE Store |
M12 Angld Sckt To M12 Strght Plg 2 Led |Te Connectivity 2273125-1 | Newark Electronics |
Cable Assembly PUR 0.3m 22AWG 3POS M12 RA Circular to 3POS M12 Circular F-M Carton | Avnet America |
M12 angld sckt to M12 strght plg 2 LED | TE Connectivity 2273125-1 | RS Americas |
M12 ANGLD SCKT TO M12 STRGHT PLG 2 LED | Farnell |
Where can I find additional details, specifications and documents for a 2273125-1?
Additional datasheets, footprints and schematics for 2273125-1 are listed on our Part Details page. You can also find images and similar parts to 2273125-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2273125-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2273125-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2273125-1 fall under?
The 2273125-1 is listed under Cable Assemblies > Copper Cable Assemblies > M8/M12 Sensor Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 2273125-1 when available in the M8/M12 Sensor Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2273125-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2273125-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2273125-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 2273125-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2273125-1 often in real-time on the comparison pages.
What if I can't find stock of 2273125-1?
You can fill out our help required form which you can use to request a quote for 2273125-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.