2273122-1 Copper Cable Assemblies by TE Connectivity

M12 angled plug to M12 strgt socket AA

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$12.36

Distributor Stock
Logo for Farnell
Farnell
from US$12.36
No stock
Buy Now
Logo for TE Store
TE Store
from US$27.39
50
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$14.46
-
Buy Now
Logo for Avnet America
Avnet America
from US$12.54
-
Buy Now
Logo for RS Americas
RS Americas
from US$16.33
-
Buy Now

Specifications

Insulation Material PUR
Cable Jacket Color Black
Connector Color Blue
Wire Color Brown, White, Blue, Black, Gray
Environmental Protection With
Number of Positions 5
Keying A
Configuration Number AA
Configuration Double Ended
Contact Current Rating 4A
Wire Size .326mm², 22AWG
Overall Outside Cable Diameter .196in, 5mm
Cable Assembly Length 300mm
Operating Voltage 125VDC, 125VAC
Housing Material Plastic
Mounting Angle Right Angle-Straight
Screw & Hole Thread Size M12 x M12
M8/M12 Application Type Sensor/Actuator
Field Serviceable Yes
Packaging Method Box
Packaging Quantity 25
Product Type Cable Assembly
Connector Type Plug/Receptacle
Cable Assembly Type M12 to M12
Cable Type PUR
LED Without
Shielded No
Operating Temperature Range -22 – 176°F, -30 – 80°C

Alternative Descriptions

M12 angled plug to M12 strgt socket AA Cable Assembly Type: M12 Number of Positions: 5 Cable Assembly Length: .3 m M8/M12 Application Type: Sensor/Actuator Connector & Keying Code: A M12 5 .3 m Sensor/Actuator | M12 Mr-Fs Double End Cable Assembly Bl | Part Number: 2273122-1 | Internal Number: 2273122-1 | TE Connectivity | TE Store
M12 Angled Plug To M12 Strgt Socket Aa |Te Connectivity 2273122-1 | Newark Electronics
Cable Assembly PUR 0.3m 22AWG 5POS M12 RA Circular to 5POS M12 Circular M-F Carton | Avnet America
M12 angled plug to M12 strgt socket AA | TE Connectivity 2273122-1 | RS Americas
M12 ANGLED PLUG TO M12 STRGT SOCKET AA | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2273122-1?

Additional datasheets, footprints and schematics for 2273122-1 are listed on our Part Details page. You can also find images and similar parts to 2273122-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2273122-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2273122-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2273122-1 fall under?

The 2273122-1 is listed under Cable Assemblies > Copper Cable Assemblies > M8/M12 Sensor Cable Assemblies.

Can I view similar or alternative parts?

You can view similar parts to 2273122-1 when available in the M8/M12 Sensor Cable Assemblies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2273122-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 2273122-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2273122-1 have stock available?

Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 2273122-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2273122-1 often in real-time on the comparison pages.

What if I can't find stock of 2273122-1?

You can fill out our help required form which you can use to request a quote for 2273122-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay