2273117-3 Copper Cable Assemblies by TE Connectivity

M12 strgt plug to M12 angled socket AA

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$12.28

Distributor Stock
Logo for Farnell
Farnell
from US$12.28
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$14.87
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Wire Color Brown, White, Blue, Black
Insulation Material PUR
Cable Jacket Color Black
Connector Color Blue
Configuration Double Ended
Number of Positions 4
Keying A
Contact Current Rating 4A
Wire Size .326mm², 22AWG
Overall Outside Cable Diameter 5mm, .196in
Cable Assembly Length 1000mm
Operating Voltage 250VDC, 250VAC
Housing Material Plastic
Mounting Angle Straight-Right Angle
Screw & Hole Thread Size M12 x M12
M8/M12 Application Type Sensor/Actuator
Field Serviceable Yes
Packaging Quantity 1/Carton
Packaging Method Box
Shielded No
Product Type Cable Assembly
Cable Type PUR
Connector Type Plug/Receptacle
Cable Assembly Type M12 to M12
Operating Temperature Range -40 – 176°F, -40 – 80°C

Alternative Descriptions

M12 strgt plug to M12 angled socket AA | TE Connectivity 2273117-3 | RS Americas
M12 STRGT PLUG TO M12 ANGLED SOCKET AA | Farnell
M12 Strgt Plug To M12 Angled Socket Aa |Te Connectivity 2273117-3 | Newark Electronics
Cable Assembly PUR 1m 22AWG 4POS M12 Circular to 4POS M12 RA Circular M-F Carton | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2273117-3?

Additional datasheets, footprints and schematics for 2273117-3 are listed on our Part Details page. You can also find images and similar parts to 2273117-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2273117-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2273117-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2273117-3 fall under?

The 2273117-3 is listed under Cable Assemblies > Copper Cable Assemblies > M8/M12 Sensor Cable Assemblies.

Can I view similar or alternative parts?

You can view similar parts to 2273117-3 when available in the M8/M12 Sensor Cable Assemblies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2273117-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 2273117-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2273117-3 have stock available?

Authorised distributors including RS Americas, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for 2273117-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2273117-3 often in real-time on the comparison pages.

What if I can't find stock of 2273117-3?

You can fill out our help required form which you can use to request a quote for 2273117-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay