Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.68
Distributor | Stock | ||
---|---|---|---|
RS
from US$16.82
|
2
in stock
|
Buy Now | |
element14
from US$21.35
|
91
in stock
|
Buy Now | |
Farnell
from US$15.61
|
91
in stock
|
Buy Now | |
Newark Electronics
from US$10.68
|
79
in stock
|
Buy Now | |
Powell Electronics
from US$18.54
|
30
in stock
|
Buy Now | |
TE Store
from US$31.03
|
29
in stock
|
Buy Now | |
Rapid Electronics
from US$20.40
|
7
in stock
|
Buy Now | |
Chip One Stop
from US$30.00
|
7
in stock
|
Buy Now | |
Distrelec
from US$17.76
|
7
in stock
|
Buy Now | |
Avnet America
from US$14.22
|
-
|
Buy Now | |
RS Americas
from US$18.53
|
-
|
Buy Now | |
Boersig
from US$14.35
|
-
|
Buy Now |
Connector Color | Blue |
---|---|
Insulation Material | PUR |
Cable Jacket Color | Black |
Wire Color | Brown, White, Blue, Black |
Number of Positions | 4 |
Keying | A |
Configuration | Double Ended |
Contact Current Rating | 4A |
Overall Outside Cable Diameter | 4.4mm, .173in |
Cable Assembly Length | 1500mm |
Wire Size | .326mm², 22AWG |
Operating Voltage | 30VDC, 30VAC |
Housing Material | Plastic |
Screw & Hole Thread Size | M12 x M8 |
Mounting Angle | Straight-Straight |
M8/M12 Application Type | Sensor/Actuator |
Field Serviceable | Yes |
Packaging Quantity | 1/Carton |
Packaging Method | Box |
Cable Assembly Type | M8 to M12 |
Cable Type | PUR |
Product Type | Cable Assembly |
Connector Type | Receptacle/Plug |
Shielded | No |
Operating Temperature Range | -40 – 80°C, -40 – 176°F |
SENSOR CORD, 4P, M8 RCPT- M12 PLUG, 1.5M | element14 |
Sensor Cable, Amp, M8 Sensor Straight 4 Position Receptacle, M12 Sensor Straight 4 Position Plug Rohs Compliant: Yes |Te Connectivity 2273111-4 | Newark Electronics |
M8 strgt socket to M12 strgt plug AA Cable Assembly Type: M8 to M12 Number of Positions: 4 Cable Assembly Length: 1.5 m M8/M12 Application Type: Sensor/Actuator Connector & Keying Code: A M8 to M12 4 1.5 m Sensor/Actuator | M8 Fs - M12 Ms Cable Assembly Bl | Part Number: 2273111-4 | Internal Number: 2273111-4 | TE Connectivity | TE Store |
TE Connectivity Cable Assembly Sensor 1.5m 22AWG M8 Circ | Distrelec |
M8 SKT- M12 PLUG, 4P 1.5M AA | RS |
Cable Assembly PUR 1.5m 22AWG 4POS M12 Circular to 4POS M12 Circular F-M Carton | Avnet America |
M8 strgt socket to M12 strgt plug AA | TE Connectivity 2273111-4 | RS Americas |
Where can I find additional details, specifications and documents for a 2273111-4?
Additional datasheets, footprints and schematics for 2273111-4 are listed on our Part Details page. You can also find images and similar parts to 2273111-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2273111-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2273111-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2273111-4 fall under?
The 2273111-4 is listed under Cable Assemblies > Copper Cable Assemblies > M8/M12 Sensor Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 2273111-4 when available in the M8/M12 Sensor Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2273111-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2273111-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2273111-4 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Powell Electronics and TE Store have stock available or on a lead time for 2273111-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2273111-4 often in real-time on the comparison pages.
What if I can't find stock of 2273111-4?
You can fill out our help required form which you can use to request a quote for 2273111-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.