Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.47
Distributor | Stock | ||
---|---|---|---|
RS
from US$15.36
|
186
in stock
|
Buy Now | |
Rapid Electronics
from US$14.92
|
50
in stock
|
Buy Now | |
Distrelec
from US$13.73
|
50
in stock
|
Buy Now | |
TE Store
from US$24.54
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$12.07
|
-
|
Buy Now | |
Avnet America
from US$10.47
|
-
|
Buy Now | |
RS Americas
from US$13.66
|
-
|
Buy Now | |
Boersig
from US$10.53
|
-
|
Buy Now | |
Farnell
from US$19.56
|
-
|
Buy Now |
Insulation Material | PUR |
---|---|
Cable Jacket Color | Black |
Connector Color | Blue |
Wire Color | Brown, Blue, Black |
Keying | A |
Number of Positions | 3 |
Configuration | Double Ended |
Contact Current Rating | 4A |
Wire Size | .326mm², 22AWG |
Cable Assembly Length | 1500mm |
Overall Outside Cable Diameter | .161in, 4.1mm |
Operating Voltage | 60VDC, 60VAC |
Housing Material | Plastic |
Mounting Angle | Straight-Straight |
Screw & Hole Thread Size | M12 x M8 |
M8/M12 Application Type | Sensor/Actuator |
Field Serviceable | Yes |
Packaging Quantity | 1/Carton |
Packaging Method | Box |
Shielded | No |
Cable Type | PUR |
Product Type | Cable Assembly |
Connector Type | Receptacle/Plug |
Cable Assembly Type | M8 to M12 |
Operating Temperature Range | -40 – 176°F, -40 – 80°C |
M8 SKT- M12 PLUG, 3P 1.5M AA | RS |
Cables 3pos PUR 1.5m M8strt sckt M12 strt plgAA | Rapid Electronics |
TE Connectivity - AMP M8 strgt socket to M12 strgt plug AA | Distrelec |
M8 strgt socket to M12 strgt plug AA Cable Assembly Type: M8 to M12 Number of Positions: 3 Cable Assembly Length: 1.5 m M8/M12 Application Type: Sensor/Actuator Connector & Keying Code: A M8 to M12 3 1.5 m Sensor/Actuator | M8 Fs - M12 Ms Cable Assembly Bl | Part Number: 2273110-4 | Internal Number: 2273110-4 | TE Connectivity | TE Store |
M8 Strgt Socket To M12 Strgt Plug Aa Rohs Compliant: Yes |Te Connectivity 2273110-4 | Newark Electronics |
Cable Assembly PUR 1.5m 22AWG 3POS M12 Circular to 3POS M12 Circular F-M Carton | Avnet America |
M8 strgt socket to M12 strgt plug AA | TE Connectivity 2273110-4 | RS Americas |
Where can I find additional details, specifications and documents for a 2273110-4?
Additional datasheets, footprints and schematics for 2273110-4 are listed on our Part Details page. You can also find images and similar parts to 2273110-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2273110-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2273110-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2273110-4 fall under?
The 2273110-4 is listed under Cable Assemblies > Copper Cable Assemblies > M8/M12 Sensor Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 2273110-4 when available in the M8/M12 Sensor Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2273110-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2273110-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2273110-4 have stock available?
Authorised distributors including RS, Rapid Electronics, Distrelec, TE Store and Newark Electronics have stock available or on a lead time for 2273110-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2273110-4 often in real-time on the comparison pages.
What if I can't find stock of 2273110-4?
You can fill out our help required form which you can use to request a quote for 2273110-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.