Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$24.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$26.91
|
No stock
|
Buy Now | |
RS Americas
from US$26.95
|
25
in stock
|
Buy Now | |
Newark Electronics
from US$28.08
|
19
in stock
|
Buy Now | |
Rapid Electronics
from US$31.91
|
19
in stock
|
Buy Now | |
Chip One Stop
from US$31.90
|
19
in stock
|
Buy Now | |
TE Store
from US$52.48
|
1
in stock
|
Buy Now | |
Avnet America
from US$24.05
|
-
|
Buy Now | |
element14
from US$28.18
|
-
|
Buy Now | |
Boersig
from US$24.14
|
-
|
Buy Now |
Wire Color | Brown, White, Blue, Black |
---|---|
Insulation Material | PUR |
Connector Color | Blue |
Cable Jacket Color | Black |
Configuration | Double Ended |
Keying | A |
Number of Positions | 4 |
Contact Current Rating | 4A |
Cable Assembly Length | 1500mm |
Wire Size | .326mm², 22AWG |
Overall Outside Cable Diameter | 4.3mm, .161in |
Operating Voltage | 250VAC, 250VDC |
Housing Material | Plastic |
Mounting Angle | Straight-Straight |
Screw & Hole Thread Size | M12 |
M8/M12 Application Type | Sensor/Actuator |
Field Serviceable | Yes |
Packaging Quantity | 1/Carton |
Packaging Method | Box |
Cable Assembly Type | M8 to M12 |
Connector Type | Receptacle/Plug |
Product Type | Cable Assembly |
Shielded | No |
Cable Type | PUR |
Operating Temperature Range | -40 – 80°C, -40 – 176°F |
M12 Y conn Male to 2xM12 Female A | TE Connectivity 2273107-4 | RS Americas |
Cables 4Pos Pur 1.5M M12 Y Conn M To 2Xm12 Fa |Amp Te Connectivity 2273107-4 | Newark Electronics |
M12 Y conn Male to 2xM12 Female A Cable Assembly Type: M12 Number of Positions: 4 Cable Assembly Length: 1.5 m M8/M12 Application Type: Sensor/Actuator Connector & Keying Code: A M12 4 1.5 m Sensor/Actuator | M12 A-Code Y-Cable Assembly | Part Number: 2273107-4 | Internal Number: 2273107-4 | TE Connectivity | TE Store |
Cable Assembly PUR 1.5m 22AWG 4POS M12 Circular to 2(4POS M12 Circular) M-F Carton | Avnet America |
SENSOR CORD, 4P, M12 PLUG-RCPT, 1.5M | element14 |
Where can I find additional details, specifications and documents for a 2273107-4?
Additional datasheets, footprints and schematics for 2273107-4 are listed on our Part Details page. You can also find images and similar parts to 2273107-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2273107-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2273107-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2273107-4 fall under?
The 2273107-4 is listed under Cable Assemblies > Copper Cable Assemblies > M8/M12 Sensor Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 2273107-4 when available in the M8/M12 Sensor Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2273107-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2273107-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2273107-4 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Rapid Electronics, Chip One Stop and TE Store have stock available or on a lead time for 2273107-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2273107-4 often in real-time on the comparison pages.
What if I can't find stock of 2273107-4?
You can fill out our help required form which you can use to request a quote for 2273107-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.