2273104-4 Copper Cable Assemblies by TE Connectivity

M12 x 1.0 angled socket pigt SH 2 LED A

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$19.84

Distributor Stock
Logo for Farnell
Farnell
from US$19.84
No stock
Buy Now
Logo for TE Store
TE Store
from US$47.87
22
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$24.07
-
Buy Now
Logo for Avnet America
Avnet America
from US$21.68
-
Buy Now
Logo for RS Americas
RS Americas
from US$28.27
-
Buy Now

Specifications

Wire Color Brown, Blue, Black
Cable Jacket Color Black
Environmental Protection With
Insulation Material PUR
ケーブル出口角度 Right Angle
Connector Color Blue
Configuration Single Ended
Configuration Number A
Keying A
Number of Positions 4
Contact Current Rating 4A
Wire Size 22AWG, .326mm²
Overall Outside Cable Diameter .161in, 4.3mm
Cable Assembly Length 10000mm
Operating Voltage 24VDC
Housing Material Plastic
Mounting Angle Right Angle
Screw & Hole Thread Size M12
M8/M12 Application Type Sensor/Actuator
Field Serviceable Yes
Packaging Method Box
Packaging Quantity 25
Product Type Cable Assembly
Cable Type PUR
Cable Assembly Type M12 Pigtail
Connector Type Receptacle
LED With
Assembly Type Pigtail
Shielded No
Operating Temperature Range -22 – 176°F, -30 – 80°C

Alternative Descriptions

M12 x 1.0 angled socket pigt SH 2 LED A Cable Assembly Type: M12 Pigtail Number of Positions: 4 Cable Assembly Length: 10 m M8/M12 Application Type: Sensor/Actuator Connector & Keying Code: A M12 Pigtail 4 10 m Sensor/Actuator | M12 A-Code Female R/a Led Pigtail | Part Number: 2273104-4 | Internal Number: 2273104-4 | TE Connectivity | TE Store
M12 X 1.0 Angled Socket Pigt Sh 2 Led A |Te Connectivity 2273104-4 | Newark Electronics
Cable Assembly PUR 10m 22AWG 4POS M12 RA Circular F Carton | Avnet America
M12 x 1.0 angled socket pigt SH 2 LED A | TE Connectivity 2273104-4 | RS Americas
M12 X 1.0 ANGLED SOCKET PIGT SH 2 LED A | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2273104-4?

Additional datasheets, footprints and schematics for 2273104-4 are listed on our Part Details page. You can also find images and similar parts to 2273104-4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2273104-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2273104-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2273104-4 fall under?

The 2273104-4 is listed under Cable Assemblies > Copper Cable Assemblies > M8/M12 Sensor Cable Assemblies.

Can I view similar or alternative parts?

You can view similar parts to 2273104-4 when available in the M8/M12 Sensor Cable Assemblies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2273104-4 you can contact the distributor directly for product support, shipping queries etc.

Is the 2273104-4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2273104-4 have stock available?

Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 2273104-4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2273104-4 often in real-time on the comparison pages.

What if I can't find stock of 2273104-4?

You can fill out our help required form which you can use to request a quote for 2273104-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay