Prices starting from US$15.06
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Distrelec | US$22.69 |
72
|
Buy Now | |
Newark Electronics | US$18.18 |
72
|
Buy Now | |
Rapid Electronics | US$15.06 |
72
|
Buy Now | |
Chip One Stop | US$18.40 |
72
|
Buy Now | |
TE Store | US$33.28 |
19
|
Buy Now | |
Avnet America | US$15.25 |
-
|
Buy Now | |
RS Americas | US$19.85 |
-
|
Buy Now | |
Boersig | US$15.50 |
-
|
Buy Now | |
Farnell | US$27.75 |
-
|
Buy Now |
Wire Color | Brown, Blue, Black |
---|---|
Cable Jacket Color | Black |
Environmental Protection | With |
Insulation Material | PUR |
ケーブル出口角度 | Right Angle |
Connector Color | Blue |
Configuration | Single Ended |
Configuration Number | A |
Keying | A |
Number of Positions | 4 |
Contact Current Rating | 4A |
Wire Size | 22AWG, .326mm² |
Overall Outside Cable Diameter | .161in, 4.3mm |
Cable Assembly Length | 5000mm |
Operating Voltage | 24VDC |
Housing Material | Plastic |
Mounting Angle | Right Angle |
Screw & Hole Thread Size | M12 |
M8/M12 Application Type | Sensor/Actuator |
Field Serviceable | Yes |
Packaging Method | Box |
Packaging Quantity | 25 |
Product Type | Cable Assembly |
Cable Type | PUR |
Cable Assembly Type | M12 Pigtail |
Connector Type | Receptacle |
LED | With |
Assembly Type | Pigtail |
Shielded | No |
Operating Temperature Range | -22 – 176°F, -30 – 80°C |
Cables 4Pos Pur 5.0M M12Agl Sckt Pig Sh 2 Led A |Amp Te Connectivity 2273104-3 | Newark Electronics |
Cables 4pos PUR 5.0m M12agl sckt pig SH 2 LED A | Rapid Electronics |
TE Connectivity Cable Assembly PUR 5m 22AWG 4POS M12 RA | Distrelec |
M12 x 1.0 angled socket pigt SH 2 LED A Cable Assembly Type: M12 Pigtail Number of Positions: 4 Cable Assembly Length: 5 m M8/M12 Application Type: Sensor/Actuator Connector & Keying Code: A M12 Pigtail 4 5 m Sensor/Actuator | M12 A-Code Female R/a Led Pigtail | Part Number: 2273104-3 | Internal Number: 2273104-3 | TE Connectivity | TE Store |
Cable Assembly PUR 5m 22AWG 4POS M12 RA Circular F Carton | Avnet America |
M12 x 1.0 angled socket pigt SH 2 LED A | TE Connectivity 2273104-3 | RS Americas |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 2273104-3?
Additional datasheets, footprints and schematics for 2273104-3 are listed on our Part Details page. You can also find images and similar parts to 2273104-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2273104-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2273104-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2273104-3 fall under?
The 2273104-3 is listed under Cable Assemblies > Copper Cable Assemblies > M8/M12 Sensor Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 2273104-3 when available in the M8/M12 Sensor Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2273104-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2273104-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2273104-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 2273104-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2273104-3 often in real-time on the comparison pages.
What if I can't find stock of 2273104-3?
You can fill out our help required form which you can use to request a quote for 2273104-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.