2273098-2 Copper Cable Assemblies by TE Connectivity

M12 x 1.0 angled plug pigt shld A

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$17.94

Distributor Stock
Logo for Farnell
Farnell
from US$17.94
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$25.35
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

ケーブル出口角度 Right Angle
Insulation Material PUR
Environmental Protection With
Cable Jacket Color Gray
Connector Color Blue
Wire Color Brown, White, Blue, Black
Keying A
Configuration Number A
Number of Positions 4
Configuration Single Ended
Contact Current Rating 4A
Cable Assembly Length 3000mm
Overall Outside Cable Diameter .23in, 5.9mm
Wire Size 22AWG, .326mm²
Operating Voltage 60VDC, 60VAC
Housing Material Plastic
Mounting Angle Right Angle
Screw & Hole Thread Size M12
M8/M12 Application Type Sensor/Actuator
Field Serviceable Yes
Packaging Method Box
Packaging Quantity 25
Product Type Cable Assembly
Assembly Type Pigtail
Cable Type PUR
LED Without
Shielded Yes
Cable Assembly Type M12 Pigtail
Connector Type Plug
Operating Temperature Range -22 – 176°F, -30 – 80°C

Alternative Descriptions

M12 x 1.0 angled plug pigt shld A | TE Connectivity 2273098-2 | RS Americas
M12 X 1.0 ANGLED PLUG PIGT SHLD A | Farnell
M12 X 1.0 Angled Plug Pigt Shld A |Te Connectivity 2273098-2 | Newark Electronics
Cable Assembly PUR 3m 22AWG 4POS M12 RA Circular M Carton | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2273098-2?

Additional datasheets, footprints and schematics for 2273098-2 are listed on our Part Details page. You can also find images and similar parts to 2273098-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2273098-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2273098-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2273098-2 fall under?

The 2273098-2 is listed under Cable Assemblies > Copper Cable Assemblies > M8/M12 Sensor Cable Assemblies.

Can I view similar or alternative parts?

You can view similar parts to 2273098-2 when available in the M8/M12 Sensor Cable Assemblies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2273098-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 2273098-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2273098-2 have stock available?

Authorised distributors including RS Americas, Farnell, Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 2273098-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2273098-2 often in real-time on the comparison pages.

What if I can't find stock of 2273098-2?

You can fill out our help required form which you can use to request a quote for 2273098-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay