Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Environmental Protection | With |
---|---|
ケーブル出口角度 | Right Angle |
Connector Color | Blue |
Cable Jacket Color | Black |
Insulation Material | PUR |
Keying | A |
Configuration Number | A |
Configuration | Single Ended |
Number of Positions | 5 |
Contact Current Rating | 4A |
Wire Size | .326mm², 22AWG |
Overall Outside Cable Diameter | .196in, 5mm |
Cable Assembly Length | 1500mm |
Operating Voltage | 125VAC, 125VDC |
Housing Material | Plastic |
Mounting Angle | Right Angle |
Screw & Hole Thread Size | M12 |
M8/M12 Application Type | Sensor/Actuator |
Field Serviceable | Yes |
Packaging Quantity | 25 |
Packaging Method | Box |
Product Type | Cable Assembly |
Shielded | No |
LED | Without |
Assembly Type | Pigtail |
Connector Type | Receptacle |
Cable Assembly Type | M12 Pigtail |
Cable Type | PUR |
Operating Temperature Range | -30 – 80°C, -22 – 176°F |
M12X1.0 ANGLED SKT 5P PIGTAIL 1.5M A | RS |
M12 x 1.0 angled socket pigt A | TE Connectivity 2273089-1 | RS Americas |
Cable Assembly PUR 1.5m 22AWG 5POS M12 RA Circular F Carton | Avnet America |
Where can I find additional details, specifications and documents for a 2273089-1?
Additional datasheets, footprints and schematics for 2273089-1 are listed on our Part Details page. You can also find images and similar parts to 2273089-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2273089-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2273089-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2273089-1 fall under?
The 2273089-1 is listed under Cable Assemblies > Copper Cable Assemblies > M8/M12 Sensor Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 2273089-1 when available in the M8/M12 Sensor Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2273089-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2273089-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2273089-1 have stock available?
Authorised distributors including RS, RS Americas, element14, Farnell and Avnet America have stock available or on a lead time for 2273089-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2273089-1 often in real-time on the comparison pages.
What if I can't find stock of 2273089-1?
You can fill out our help required form which you can use to request a quote for 2273089-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.