Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.89
Distributor | Stock | ||
---|---|---|---|
RS
from US$14.11
|
25
in stock
|
Buy Now | |
element14
from US$15.66
|
44
in stock
|
Buy Now | |
Farnell
from US$11.14
|
44
in stock
|
Buy Now | |
Newark Electronics
from US$11.71
|
-
|
Buy Now | |
Avnet America
from US$9.89
|
-
|
Buy Now | |
RS Americas
from US$15.09
|
-
|
Buy Now | |
Distrelec
from US$12.57
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
ケーブル出口角度 | Right Angle |
---|---|
Insulation Material | PUR |
Wire Color | Brown, White, Black, Blue, Green/Yellow |
Environmental Protection | With |
Cable Jacket Color | Black |
Connector Color | Blue |
Keying | A |
Number of Positions | 5 |
Configuration Number | A |
Configuration | Single Ended |
Contact Current Rating | 4A |
Wire Size | .326mm², 22AWG |
Overall Outside Cable Diameter | .196in, 5mm |
Cable Assembly Length | 1500mm |
Operating Voltage | 125VDC, 125VAC |
Housing Material | Plastic |
Screw & Hole Thread Size | M12 |
Mounting Angle | Right Angle |
M8/M12 Application Type | Sensor/Actuator |
Field Serviceable | Yes |
Packaging Quantity | 25 |
Packaging Method | Box |
LED | Without |
Shielded | No |
Product Type | Cable Assembly |
Connector Type | Plug |
Assembly Type | Pigtail |
Cable Type | PUR |
Cable Assembly Type | M12 Pigtail |
Operating Temperature Range | -50 – 80°C, -58 – 176°F |
SENSOR CORD, 5P, M12 PLUG-FREE END, 1.5M | element14 |
M12X1.0 ANGLED PLG 5P PIGTAIL 1.5M A | RS |
M12 X 1.0 Angled Plug Pigt A |Amp Te Connectivity 2273088-1 | Newark Electronics |
Cable Assembly PUR 1.5m 22AWG 5POS M12 RA Circular M Carton | Avnet America |
M12 x 1.0 angled plug pigt A | TE Connectivity 2273088-1 | RS Americas |
TE Connectivity - AMP Cable Assy M12 x 1.0 angled plug pigt A | Distrelec |
Where can I find additional details, specifications and documents for a 2273088-1?
Additional datasheets, footprints and schematics for 2273088-1 are listed on our Part Details page. You can also find images and similar parts to 2273088-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2273088-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2273088-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2273088-1 fall under?
The 2273088-1 is listed under Cable Assemblies > Copper Cable Assemblies > M8/M12 Sensor Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 2273088-1 when available in the M8/M12 Sensor Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2273088-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2273088-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2273088-1 have stock available?
Authorised distributors including element14, Farnell, RS, Newark Electronics and Avnet America have stock available or on a lead time for 2273088-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2273088-1 often in real-time on the comparison pages.
What if I can't find stock of 2273088-1?
You can fill out our help required form which you can use to request a quote for 2273088-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.