Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$27.50
Distributor | Stock | ||
---|---|---|---|
RS
from US$55.79
|
No stock
|
Buy Now | |
Rapid Electronics
from US$39.38
|
2,243
in stock
|
Buy Now | |
Chip One Stop
from US$27.50
|
2,220
in stock
|
Buy Now | |
Distrelec
from US$35.77
|
23
in stock
|
Buy Now | |
Newark Electronics
from US$37.42
|
-
|
Buy Now | |
Avnet America
from US$30.48
|
-
|
Buy Now | |
RS Americas
from US$41.76
|
-
|
Buy Now | |
element14
from US$35.79
|
-
|
Buy Now | |
Farnell
from US$36.46
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Connector Color | Blue |
---|---|
Environmental Protection | With |
ケーブル出口角度 | Straight |
Wire Color | Brown, White, Blue, Black, Gray, Pink, Violet, Orange |
Insulation Material | PUR |
Cable Jacket Color | Gray |
Configuration Number | A |
Keying | A |
Number of Positions | 8 |
Configuration | Single Ended |
Contact Current Rating | 2A |
Cable Assembly Length | 1500mm |
Overall Outside Cable Diameter | .275in, 7mm |
Wire Size | .205mm², 24AWG |
Operating Voltage | 30VAC, 30VDC |
Housing Material | Plastic |
Mounting Angle | Straight |
Screw & Hole Thread Size | M12 |
M8/M12 Application Type | Sensor/Actuator |
Field Serviceable | Yes |
Packaging Method | Box |
Packaging Quantity | 25 |
Shielded | Yes |
Cable Type | PUR |
Assembly Type | Pigtail |
Cable Assembly Type | M12 Pigtail |
Connector Type | Receptacle |
Product Type | Cable Assembly |
Operating Temperature Range | -40 – 176°F, -40 – 80°C |
TE Connectivity - AMP M12 x 1.0 straight socket pigt shld A | Distrelec |
M12X1.0 STRAIGHT SKT 8P PIGTAIL 1.5M A | RS |
M12 X 1.0 Straight Socket Pigt Shld A |Amp Te Connectivity 2273049-1 | Newark Electronics |
Cable Assembly PUR 1.5m 24AWG 8POS M12 Circular F Carton | Avnet America |
M12 x 1.0 straight socket pigt shld A | TE Connectivity 2273049-1 | RS Americas |
SENSOR CORD, 8P, M12 RCPT-FREE END, 1.5M | Farnell |
Where can I find additional details, specifications and documents for a 2273049-1?
Additional datasheets, footprints and schematics for 2273049-1 are listed on our Part Details page. You can also find images and similar parts to 2273049-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2273049-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2273049-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2273049-1 fall under?
The 2273049-1 is listed under Cable Assemblies > Copper Cable Assemblies > M8/M12 Sensor Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 2273049-1 when available in the M8/M12 Sensor Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2273049-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2273049-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2273049-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, RS and Newark Electronics have stock available or on a lead time for 2273049-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2273049-1 often in real-time on the comparison pages.
What if I can't find stock of 2273049-1?
You can fill out our help required form which you can use to request a quote for 2273049-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.