Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$26.60
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$26.76
|
147
in stock
|
Buy Now | |
element14
from US$31.74
|
147
in stock
|
Buy Now | |
Conrad
from US$45.78
|
30
in stock
|
Buy Now | |
Rapid Electronics
from US$31.73
|
20
in stock
|
Buy Now | |
Chip One Stop
from US$32.60
|
20
in stock
|
Buy Now | |
Distrelec
from US$38.51
|
20
in stock
|
Buy Now | |
Newark Electronics
from US$27.78
|
-
|
Buy Now | |
Avnet America
from US$26.60
|
-
|
Buy Now | |
RS Americas
from US$32.07
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Insulation Material | PUR |
---|---|
Environmental Protection | With |
Connector Color | Blue |
Cable Jacket Color | Gray |
Wire Color | Brown, White, Blue, Black, Gray |
Configuration | Single Ended |
Number of Positions | 5 |
Keying | A |
Contact Current Rating | 4A |
Overall Outside Cable Diameter | 5.9mm, .23in |
Wire Size | 22AWG, .326mm² |
Cable Assembly Length | 5000mm |
Operating Voltage | 60VAC, 60VDC |
Housing Material | Plastic |
Mounting Angle | Straight |
Screw & Hole Thread Size | M12 |
M8/M12 Application Type | Sensor/Actuator |
Field Serviceable | Yes |
Packaging Quantity | 25 |
Packaging Method | Box |
Cable Assembly Type | M12 Pigtail |
Connector Type | Receptacle |
Shielded | Yes |
LED | Without |
Cable Type | PUR |
Assembly Type | Pigtail |
Product Type | Cable Assembly |
Operating Temperature Range | -40 – 80°C, -40 – 176°F |
M12 X 1.0 STRAIGHT SOCKET PIGT SHLD A | element14 |
Cable colour: Grey | Conrad |
TE Connectivity Cable Assembly Sensor 5m 22AWG M12 Circu | Distrelec |
M12 X 1.0 Straight Socket Pigt Shld A Rohs Compliant: Yes |Te Connectivity 2273047-3 | Newark Electronics |
Cable Assembly PUR 5m 22AWG 5POS M12 Circular F Carton | Avnet America |
M12 x 1.0 straight socket pigt shld A | TE Connectivity 2273047-3 | RS Americas |
Where can I find additional details, specifications and documents for a 2273047-3?
Additional datasheets, footprints and schematics for 2273047-3 are listed on our Part Details page. You can also find images and similar parts to 2273047-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2273047-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2273047-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2273047-3 fall under?
The 2273047-3 is listed under Cable Assemblies > Copper Cable Assemblies > M8/M12 Sensor Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 2273047-3 when available in the M8/M12 Sensor Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2273047-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2273047-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2273047-3 have stock available?
Authorised distributors including element14, Farnell, Conrad, Rapid Electronics and Chip One Stop have stock available or on a lead time for 2273047-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2273047-3 often in real-time on the comparison pages.
What if I can't find stock of 2273047-3?
You can fill out our help required form which you can use to request a quote for 2273047-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.