Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$13.48
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$19.95
|
38
in stock
|
Buy Now | |
Newark Electronics
from US$20.66
|
38
in stock
|
Buy Now | |
Rapid Electronics
from US$22.98
|
38
in stock
|
Buy Now | |
Chip One Stop
from US$19.70
|
38
in stock
|
Buy Now | |
TE Store
from US$29.41
|
25
in stock
|
Buy Now | |
Farnell
from US$18.89
|
6
in stock
|
Buy Now | |
Avnet America
from US$13.48
|
-
|
Buy Now | |
RS Americas
from US$17.59
|
-
|
Buy Now | |
Boersig
from US$13.61
|
-
|
Buy Now |
Cable Jacket Color | Black |
---|---|
Environmental Protection | With |
Wire Color | Brown, White, Blue, Black |
Connector Color | Blue |
Insulation Material | PUR |
Keying | A |
Number of Positions | 4 |
Configuration | Single Ended |
Contact Current Rating | 4A |
Cable Assembly Length | 5000mm |
Wire Size | .326mm², 22AWG |
Overall Outside Cable Diameter | 4.1mm, .161in |
Operating Voltage | 24VDC |
Housing Material | Plastic |
Mounting Angle | Right Angle |
Screw & Hole Thread Size | M8 |
M8/M12 Application Type | Sensor/Actuator |
Field Serviceable | Yes |
Packaging Quantity | 25 |
Packaging Method | Box |
Shielded | No |
Cable Assembly Type | M8 Pigtail |
Assembly Type | Pigtail |
LED | With |
Connector Type | Receptacle |
Product Type | Cable Assembly |
Cable Type | PUR |
Operating Temperature Range | -40 – 176°F, -40 – 80°C |
Cables 4Pos Pur 5.0M M8 Agl Sckt Pig |Amp Te Connectivity 2273012-3 | Newark Electronics |
Cables 4pos PUR 5.0m M8 agl sckt pig | Rapid Electronics |
TE Connectivity Cable Assembly Sensor 5m 22AWG M8 Circul | Distrelec |
M8 x 1.0 Angled socket Pigtail LED Cable Assembly Type: M8 Pigtail Number of Positions: 4 Cable Assembly Length: 5 m M8/M12 Application Type: Sensor/Actuator Connector & Keying Code: A M8 Pigtail 4 5 m Sensor/Actuator | M8 Pigtail & Right Angle & Led | Part Number: 2273012-3 | Internal Number: 2273012-3 | TE Connectivity | TE Store |
Cable Assembly PUR 5m 22AWG 4POS M8 RA Circular F Carton | Avnet America |
M8 x 1.0 Angled socket Pigtail LED | TE Connectivity 2273012-3 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 2273012-3?
Additional datasheets, footprints and schematics for 2273012-3 are listed on our Part Details page. You can also find images and similar parts to 2273012-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2273012-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2273012-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2273012-3 fall under?
The 2273012-3 is listed under Cable Assemblies > Copper Cable Assemblies > M8/M12 Sensor Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 2273012-3 when available in the M8/M12 Sensor Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2273012-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2273012-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2273012-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 2273012-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2273012-3 often in real-time on the comparison pages.
What if I can't find stock of 2273012-3?
You can fill out our help required form which you can use to request a quote for 2273012-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.