2273008-3 Copper Cable Assemblies by TE Connectivity

M8 x 1.0 Angled plug Pigtail

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$11.72

Distributor Stock
Logo for Farnell
Farnell
from US$11.72
No stock
Buy Now
Logo for TE Store
TE Store
from US$27.89
50
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$25.15
31
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$21.76
31
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$19.50
31
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$13.24
31
in stock
Buy Now
Logo for Conrad
Conrad
from US$22.19
8
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$12.78
-
Buy Now
Logo for RS Americas
RS Americas
from US$16.67
-
Buy Now
Logo for Boersig
Boersig
from US$12.80
-
Buy Now

Specifications

Wire Color Brown, Blue, Black
Insulation Material PUR
Cable Jacket Color Black
Environmental Protection With
Connector Color Blue
Number of Positions 3
Configuration Single Ended
Keying A
Contact Current Rating 4A
Overall Outside Cable Diameter .161in, 4.1mm
Cable Assembly Length 5000mm
Wire Size .326mm², 22AWG
Operating Voltage 60VAC, 60VDC
Housing Material Plastic
Screw & Hole Thread Size M8
Mounting Angle Right Angle
M8/M12 Application Type Sensor/Actuator
Field Serviceable Yes
Packaging Quantity 25
Packaging Method Box
Shielded No
Connector Type Plug
Assembly Type Pigtail
Cable Assembly Type M8 Pigtail
Product Type Cable Assembly
Cable Type PUR
LED Without
Operating Temperature Range -40 – 176°F, -40 – 80°C

Alternative Descriptions

M8 x 1.0 Angled plug Pigtail Cable Assembly Type: M8 Pigtail Number of Positions: 3 Cable Assembly Length: 5 m M8/M12 Application Type: Sensor/Actuator Connector & Keying Code: A M8 Pigtail 3 5 m Sensor/Actuator | M8 Connector: Pigtail Cable & Right Angle | Part Number: 2273008-3 | Internal Number: 2273008-3 | TE Connectivity | TE Store
Cables 3Pos Pur 5.0M M8 Agl Plug Pig |Amp Te Connectivity 2273008-3 | Newark Electronics
Cables 3pos PUR 5.0m M8 agl plug pig | Rapid Electronics
TE Connectivity Cable Assembly PUR 5m 22AWG 3POS M8 RA C | Distrelec
Cable colour: Black | Conrad
Cable Assembly PUR 5m 22AWG 3POS M8 RA Circular M Carton | Avnet America
M8 x 1.0 Angled plug Pigtail | TE Connectivity 2273008-3 | RS Americas
M8 X 1.0 ANGLED PLUG PIGTAIL | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2273008-3?

Additional datasheets, footprints and schematics for 2273008-3 are listed on our Part Details page. You can also find images and similar parts to 2273008-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2273008-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2273008-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2273008-3 fall under?

The 2273008-3 is listed under Cable Assemblies > Copper Cable Assemblies > M8/M12 Sensor Cable Assemblies.

Can I view similar or alternative parts?

You can view similar parts to 2273008-3 when available in the M8/M12 Sensor Cable Assemblies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2273008-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 2273008-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2273008-3 have stock available?

Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 2273008-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2273008-3 often in real-time on the comparison pages.

What if I can't find stock of 2273008-3?

You can fill out our help required form which you can use to request a quote for 2273008-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay