2273-204 Terminal Blocks & Accessories by WAGO

TERMINAL BLOCK PLUGGABLE 4POS

Status: Unknown
Series: 2273 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.17

Distributor Stock
Logo for RS
RS
from US$0.27
3,700
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.26
2,576
in stock
Buy Now
Logo for SOS electronic
SOS electronic
from US$0.17
2,000
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.24
1,683
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$0.36
136
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.36
-
Buy Now
Logo for Farnell
Farnell
from US$0.27
-
Buy Now

Specifications

Product Range 2273 Series
No. of Contacts 4Contacts
Pitch Spacing -
Connector Type Terminal Block Standard
Connector Mounting Cable Mount
Wire Size AWG Max 14AWG
Wire Size AWG Min 18AWG
Contact Plating Tin Plated Contacts
Contact Material Copper
SVHC No SVHC (15-Jan-2018)
Conductor Area CSA 2.5mm²
No. of Positions 4Ways
Rated Current 24A
Rated Voltage 450V
Wire Connection Method Clamp

Alternative Descriptions

4 Conductor Compact Pushwire Connector | RS
WAGO 2273-204 4 Conductor COMPACT PUSH WIRE® Splicing Connector 24A Red | Rapid Electronics
COMPACT Splicing Connector PUSH WIRE 4-cond. 2,5mm2 24A 1P Transparent/Red | SOS electronic
Quick splice | Transfer Multisort Elektronik
Wago Socket Terminal, 0.5 ... 2.5mm², 4 Poles | Distrelec
Pushwire Splicing Connector | Newark Electronics
TERMINAL BLOCK, PLUGGABLE, 4POS | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2273-204?

Additional datasheets, footprints and schematics for 2273-204 are listed on our Part Details page. You can also find images and similar parts to 2273-204 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2273-204 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2273-204 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2273-204 fall under?

The 2273-204 is listed under Connectors > Terminal Blocks & Accessories > Pluggable Terminal Blocks.

Can I view similar or alternative parts?

You can view similar parts to 2273-204 when available in the Pluggable Terminal Blocks range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2273-204 you can contact the distributor directly for product support, shipping queries etc.

Is the 2273-204 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2273-204 have stock available?

Authorised distributors including RS, Rapid Electronics, SOS electronic, Transfer Multisort Elektronik and Distrelec have stock available or on a lead time for 2273-204.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2273-204 often in real-time on the comparison pages.

What if I can't find stock of 2273-204?

You can fill out our help required form which you can use to request a quote for 2273-204 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay