Status: | Unknown |
---|---|
Series: | 2273 Series |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.19 |
3,290
|
Buy Now | |
Rapid Electronics | US$0.16 |
3,109
|
Buy Now | |
Transfer Multisort Elektronik | US$0.18 |
2,165
|
Buy Now | |
SOS electronic | US$0.12 |
1,300
|
Buy Now | |
Farnell Contract | US$0.20 |
792
|
Buy Now | |
element14 | US$0.40 |
792
|
Buy Now | |
Distrelec | US$0.29 |
694
|
Buy Now | |
Schukat Electronic | US$0.18 |
315
|
Buy Now | |
Newark Electronics | US$0.27 |
150
|
Buy Now |
Product Range | 2273 Series |
---|---|
No. of Contacts | 2Contacts |
Pitch Spacing | - |
Connector Type | Terminal Block Standard |
Connector Mounting | Cable Mount |
Wire Size AWG Max | 14AWG |
Wire Size AWG Min | 18AWG |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper |
SVHC | No SVHC (15-Jan-2018) |
Conductor Area CSA | 2.5mm² |
No. of Positions | 2Ways |
Rated Current | 24A |
Rated Voltage | 450V |
Wire Connection Method | Clamp |
2 Conductor Compact Pushwire Connector | RS |
WAGO 2273-202 2 Conductor COMPACT PUSH WIRE® Splicing Connector 24A White | Rapid Electronics |
Quick splice | Transfer Multisort Elektronik |
COMPACT Splicing Connector PUSH WIRE 2-cond. 2,5mm2 24A 1P Transparent/White | SOS electronic |
TERMINAL BLOCK, PLUGGABLE, 2POS | Farnell Contract |
Wago Socket Terminal, 0.5 ... 2.5mm², 2 Poles | Distrelec |
COMPACT Connector 2-Pole | Schukat Electronic |
Terminal Block, Pluggable, 2Pos | Newark Electronics |
Where can I find additional details, specifications and documents for a 2273-202?
Additional datasheets, footprints and schematics for 2273-202 are listed on our Part Details page. You can also find images and similar parts to 2273-202 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2273-202 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2273-202 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2273-202 fall under?
The 2273-202 is listed under Connectors > Terminal Blocks & Accessories > Pluggable Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 2273-202 when available in the Pluggable Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2273-202 you can contact the distributor directly for product support, shipping queries etc.
Is the 2273-202 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2273-202 have stock available?
Authorised distributors including RS, Rapid Electronics, Transfer Multisort Elektronik, SOS electronic and Farnell Contract have stock available or on a lead time for 2273-202.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2273-202 often in real-time on the comparison pages.
What if I can't find stock of 2273-202?
You can fill out our help required form which you can use to request a quote for 2273-202 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.