Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Black |
---|---|
Connector Code | A |
Number of Signal Positions | 20 |
Number of Positions | 20 |
Number of Rows | 2 |
Interface Plating | Tin (Sn) |
Tab Thickness | .4mm |
Tab Width | .5mm |
Length | 36.6mm |
Profile Height from PCB | 12.2mm |
Width | 21.2mm |
Centerline (Pitch) | 1.8mm |
Mounting Orientation | Horizontal/90° |
Mounting Holes | With |
PCB Mount Alignment | With |
Packaging Type | Tube |
Sealable | No |
Shielded | No |
Hybrid Header | Yes |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method | Surface Mount |
Operating Temperature Range | -45 – 125°C |
Operating Temperature (Max) | 125°C |
20POS,TAB0.5X0.4,HDR ASSY,90 DEG,SMD PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Horizontal Connector System: Wire-to-Board Number of Positions: 20 Number of Rows: 2 PCB Mount Header Horizontal Wire-to-Board 20 | PCB Header & Receptacle | Part Number: 2272897-1 | Internal Number: 2272897-1 | TE Connectivity | TE Store |
Connector Shrouded Header 20 Position 1.8mm Solder Right Angle Surface Mount | Avnet America |
Where can I find additional details, specifications and documents for a 2272897-1?
Additional datasheets, footprints and schematics for 2272897-1 are listed on our Part Details page. You can also find images and similar parts to 2272897-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2272897-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2272897-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2272897-1 fall under?
The 2272897-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 2272897-1 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2272897-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2272897-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2272897-1 have stock available?
Authorised distributors including TE Store and Avnet America have stock available or on a lead time for 2272897-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2272897-1 often in real-time on the comparison pages.
What if I can't find stock of 2272897-1?
You can fill out our help required form which you can use to request a quote for 2272897-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.