Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$11.40
|
63
in stock
|
Buy Now | |
Future Electronics
from US$7.47
|
80
in stock
|
Buy Now | |
element14
from US$17.61
|
80
in stock
|
Buy Now | |
Farnell
from US$17.42
|
80
in stock
|
Buy Now | |
Newark Electronics
from US$9.20
|
61
in stock
|
Buy Now | |
Heilind Electronics
from US$9.20
|
60
in stock
|
Buy Now | |
RS Americas
from US$14.98
|
50
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$9.20
|
20
in stock
|
Buy Now | |
Avnet America
from US$7.06
|
-
|
Buy Now |
Color | Black |
---|---|
Connector Code | A |
Number of Rows | 3 |
Number of Positions | 16 |
Number of Sections | 1 |
Number of Signal Positions | 12 |
Contact Current Rating (Max) | 13A |
Pin Diameter | 1.59mm |
Interface Plating | Nickel (Ni) |
Width | 31.9mm |
Length | 63.2mm |
Nominal Voltage Architecture | 24V |
Centerline (Pitch) | 7.5mm |
UL Flammability Rating | UL 94-HB |
Degree of Protection | IP6K9K |
Mounting Holes | Without |
Connector Mounting Type | Bulkhead |
Panel Mount Feature | Without |
Locking Interface | With |
Mounting Orientation | Horizontal/90° |
Circuit Application | Power & Signal |
Packaging Type | Tray |
Packaging Quantity | 80 |
Connector & Contact Terminates To | Wire & Cable |
Hybrid Header | Yes |
Sealable | Yes |
Connector System | Wire-to-Wire |
Shielded | No |
Operating Temperature Range | -40 - 125°C |
Operating Temperature (Max) | 125°C |
AMPSEAL 16 Series 16 Position 7.5 mm Pitch Wire to Wire Receptacle Housing | Future Electronics |
AUTOMOTIVE CONN, R/A RCPT, 16POS, 13A | element14 |
Automotive Housing, Rcpt, 12S+4P, 13A | Newark Electronics |
16P CAP HDR ASY,HYBRD,SEALBL KEY A,MINI LEVER | Heilind Electronics |
AMPSEAL 16, Automotive Header, 16 Position, 7.5mm Centerline,3 Row, Black Nicke | TE Connectivity 2272889-1 | RS Americas |
Connector Housing Power Plug 16 Position 7.5mm Right Angle Cable Mount Black | Avnet America |
Where can I find additional details, specifications and documents for a 2272889-1?
Additional datasheets, footprints and schematics for 2272889-1 are listed on our Part Details page. You can also find images and similar parts to 2272889-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2272889-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2272889-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2272889-1 fall under?
The 2272889-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 2272889-1 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2272889-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2272889-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2272889-1 have stock available?
Authorised distributors including Future Electronics, element14, Farnell, RS and Newark Electronics have stock available or on a lead time for 2272889-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2272889-1 often in real-time on the comparison pages.
What if I can't find stock of 2272889-1?
You can fill out our help required form which you can use to request a quote for 2272889-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.