Primary Product Color | White |
---|---|
Plastic & Resin Material Type | Nylon |
Number of Positions | 1 |
Centerline (Pitch) | 6.5mm, .256in |
UL Flammability Rating | UL 94V-0 |
For Use with Block or Strip Style | NEMA |
Marking Product Type | Label |
TERMINAL BLOCK MARKERS | Farnell |
Where can I find additional details, specifications and documents for a 2271727-1?
Additional datasheets, footprints and schematics for 2271727-1 are listed on our Part Details page. You can also find images and similar parts to 2271727-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2271727-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2271727-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2271727-1 fall under?
The 2271727-1 is listed under Connectors > Terminal Blocks & Strips > Terminal Block & Strip Accessories > Terminal Block & Strip Marking Accessories.
Can I view similar or alternative parts?
You can view similar parts to 2271727-1 when available in the Terminal Block & Strip Marking Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2271727-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2271727-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2271727-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell and Avnet America have stock available or on a lead time for 2271727-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2271727-1 often in real-time on the comparison pages.
What if I can't find stock of 2271727-1?
You can fill out our help required form which you can use to request a quote for 2271727-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.