2271722-3

Connectors

> Terminal Blocks & Strips

> Terminal Block & Strip Accessories

> Terminal Block & Strip Conducting Accessories

distributor space
Organise Price Comparison Results by
Distributor Statistics for 2271722-3
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 2271722-3
Series Information for 2271722-3 - TE Connectivity
  • Status: Active
  • Product Code: DSC1
  • Global Product Line: D01
  • GPL Description: Industrial

Description

PLUG BRIDGE FOR 16MM^2 TERMINAL BLOCK

Specifications

Metal & Alloy Material Type:
Zinc
Primary Product Color:
Yellow
Plastic & Resin Material Type:
Nylon
Number of Poles:
4
Contact Current Rating (Max):
76A, 85A
Centerline (Pitch):
.472in, 12mm
Screw & Hole Thread Size:
M4
Conducting Accessory Type:
Plug Bridge
Connection Method:
Screw

Compatibility

  • Compatible Parts: 2271685-1
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not reviewed for solder process capability

Similar Products