2271721-1

Connectors

> Terminal Blocks & Strips

> Terminal Block & Strip Accessories

> Terminal Block & Strip Conducting Accessories

distributor space
Organise Price Comparison Results by
Distributor Statistics for 2271721-1
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 2271721-1
Series Information for 2271721-1 - TE Connectivity
  • Status: Active
  • Product Code: DSC1
  • Global Product Line: D01
  • GPL Description: Industrial

Description

PLUG BRIDGE FOR 10MM^2 TERMINAL BLOCK

Specifications

Metal & Alloy Material Type:
Zinc
Primary Product Color:
Yellow
Plastic & Resin Material Type:
Nylon
Number of Poles:
2
Contact Current Rating (Max):
57A
Centerline (Pitch):
10mm, .394in
Screw & Hole Thread Size:
M3
Conducting Accessory Type:
Plug Bridge
Connection Method:
Screw

Compatibility

  • Compatible Parts: 2271684-1, 2271684-2, 2271684-3, 2271684-4, 2271684-5
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not reviewed for solder process capability