Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Metal & Alloy Material Type | Zinc |
---|---|
Primary Product Color | Yellow |
Plastic & Resin Material Type | Nylon |
Number of Poles | 4 |
Contact Current Rating (Max) | 32A |
Centerline (Pitch) | .201in, 5.1mm |
Screw & Hole Thread Size | M2.6 |
Conducting Accessory Type | Plug Bridge |
Connection Method | Screw |
Terminal Block Tools & Accessories PLUG BRIDGE | Rapid Electronics |
TFBC 4-5 | Avnet America |
Where can I find additional details, specifications and documents for a 2271718-3?
Additional datasheets, footprints and schematics for 2271718-3 are listed on our Part Details page. You can also find images and similar parts to 2271718-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2271718-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2271718-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2271718-3 fall under?
The 2271718-3 is listed under Connectors > Terminal Blocks & Strips > Terminal Block & Strip Accessories > Terminal Block & Strip Conducting Accessories.
Can I view similar or alternative parts?
You can view similar parts to 2271718-3 when available in the Terminal Block & Strip Conducting Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2271718-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2271718-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2271718-3 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop and Avnet America have stock available or on a lead time for 2271718-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2271718-3 often in real-time on the comparison pages.
What if I can't find stock of 2271718-3?
You can fill out our help required form which you can use to request a quote for 2271718-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.