Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Circuits | 1 |
---|---|
Number of Positions | 1 |
Contact Plating Material | Matte Tin |
Contact Configuration | Quick Connect |
Contact Current Rating (Max) | 30A |
Contact Base Material | Copper |
Wire Size | .08 – 4mm², 28 – 10AWG |
Voltage Rating | 600VAC |
Centerline (Pitch) | .242in, 6.15mm |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | DIN Rail |
Modular Terminal Block Product Type | Spring Terminal Block |
Block Type | Standard |
Sealable | No |
Operating Temperature Range | -40 – 105°C |
4Mm^2,1 In 1 Out Spring Terminal Block |Amp Te Connectivity 2271559-1 | Newark Electronics |
DIN Rail Terminal Blocks | Rapid Electronics |
DIN RAIL MOUNT TERMINAL BLOCKS | Farnell |
Connector Spring Clamp Terminal Block 2 Position DIN Rail 30A | Avnet America |
Where can I find additional details, specifications and documents for a 2271559-1?
Additional datasheets, footprints and schematics for 2271559-1 are listed on our Part Details page. You can also find images and similar parts to 2271559-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2271559-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2271559-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2271559-1 fall under?
The 2271559-1 is listed under Connectors > Terminal Blocks & Strips > Modular Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 2271559-1 when available in the Modular Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2271559-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2271559-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2271559-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Farnell and Avnet America have stock available or on a lead time for 2271559-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2271559-1 often in real-time on the comparison pages.
What if I can't find stock of 2271559-1?
You can fill out our help required form which you can use to request a quote for 2271559-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.