Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0160
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
7,500
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0486
|
4,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.05
|
4,500
in stock
|
Buy Now | |
Distrelec
from US$0.0319
|
4,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.0160
|
295
in stock
|
Buy Now | |
element14
from US$0.08
|
295
in stock
|
Buy Now | |
Farnell
from US$0.07
|
295
in stock
|
Buy Now | |
Heilind Electronics
-
|
7,500
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
2,500
in stock
|
Buy Now | |
Avnet America
from US$0.0193
|
-
|
Buy Now | |
RS Americas
from US$0.13
|
-
|
Buy Now |
Guide Pin/Socket Type | Center |
---|---|
Pin Hood Type | Internal Closed End |
Hardware Type | Frame |
Connector System | Wire-to-Motor |
Accessory Color | White |
Connector Style | Receptacle |
Micro Motor Grounding shell | RS |
HD Power Conn GROUNDING SHELL FOR MMC CONNECTOR | Rapid Electronics |
TE Connectivity GROUNDING SHELL FOR MMC CONNECTOR Heavy | Distrelec |
Grounding Shell, Mmc Connector | Newark Electronics |
GROUNDING SHELL, MMC CONNECTOR | element14 |
Heavy Duty Power Connector GROUNDING SHELL FOR MMC CONNECTOR | TE Connectivity 2271277-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | Micro Motor Series |
RoHS: | Unknown |
Accessory Type | Grounding Shell |
---|---|
For Use With | AMP Micro Motor Series Heavy Duty Connectors |
Product Range | Micro Motor Series |
Where can I find additional details, specifications and documents for a 2271277-1?
Additional datasheets, footprints and schematics for 2271277-1 are listed on our Part Details page. You can also find images and similar parts to 2271277-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2271277-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2271277-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2271277-1 fall under?
The 2271277-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Hardware.
Can I view similar or alternative parts?
You can view similar parts to 2271277-1 when available in the Rectangular Connector Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2271277-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2271277-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2271277-1 have stock available?
Authorised distributors including RS, Rapid Electronics, Chip One Stop, Distrelec and Newark Electronics have stock available or on a lead time for 2271277-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2271277-1 often in real-time on the comparison pages.
What if I can't find stock of 2271277-1?
You can fill out our help required form which you can use to request a quote for 2271277-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.