2271 Part Information
Details for 2271 by Adafruit Industries
Development Boards, Evaluation Tools > More Semiconductors - Tools
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 0.9000 |
Stock Information
Details
Alternative Part Descriptions
- Camcorder Battery Holder for Canon LP-E6 | Newark Electronics
Details for 2271 by Desco Industries
Static Control, Site Safety & Clean Room Products > ESD Protection Products > Anti Static Wrist Straps
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 0.9000 |
Stock Information
Details
Part Downloads
Part Specifications
Wrist Band Type | Adjustable |
Wristband Colour | Blue |
Ground Terminals | Stud |
Body Material | Fabric |
Colour | Blue |
RoHS Compliant | Yes |
Alternative Part Descriptions
- STATIC PROTECTION WRIST GROUNDER; Wrist Band Type:Adjustable; Circumference Max:-; Lead Length:-; Wristband Colour:Blue; Ground Terminals:Stud; Product Range:-; Body Material:Fabric; Colour:Blue RoHS Compliant: Yes | Newark Electronics
Details for 2271 by Thomas & Betts
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 0.9000 |
Stock Information
Details
Alternative Part Descriptions
- 3/4IN 90D LT CORD CONN .250-.375 | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 2271?
Additional datasheets, footprints and schematics for 2271 are listed in our Part Details tab. You can also find the 2271 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2271 in the Pricing & Inventory tab next to part details. You can view 2271 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2271 fall under?
The 2271 is listed under Development Boards, Evaluation Tools > More Semiconductors - Tools.
Can I view similar or alternative parts?
You can view similar parts to 2271 when available in the More Semiconductors - Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2271 you can contact the distributor directly for product support, shipping queries etc.
Is the 2271 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2271 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 2271.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2271 often in real-time on the comparison pages.
What if I can't find stock of 2271?
You can fill out our help required form which you can use to request a quote for 2271 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.