Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
2270594002,
7-1191671-7 |
Color | Black |
---|---|
Material | Crosslinked Fluoropolymer |
Inside Diameter | 1.562in, 39.6mm |
CSA Certified | No |
Government Qualified | No |
Emission Free | Yes |
Packaging Method | Spool |
Product Type | Conduit |
Fluid Resistance | Water, Diesel Fuel, Hydraulic Fluid, Lubricating Oil, Chemicals/Solvents, Jet Fuel, De-Icing Fluid |
High Temperature Compatible | Yes |
Operating Temperature Range | -55 – 200°C |
Cable Accessories Corrugated Tubing Ethylene Tetrafluoroethylene Black Spool | Avnet America |
Spiral Wraps, Sleeves, Tubing & Conduit HCTE-1625-0-SP | Sager |
Where can I find additional details, specifications and documents for a 2270594002?
Additional datasheets, footprints and schematics for 2270594002 are listed on our Part Details page. You can also find images and similar parts to 2270594002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2270594002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2270594002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2270594002 fall under?
The 2270594002 is listed under Harnessing > Convoluted Tubing.
Can I view similar or alternative parts?
You can view similar parts to 2270594002 when available in the Convoluted Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2270594002 you can contact the distributor directly for product support, shipping queries etc.
Is the 2270594002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2270594002 have stock available?
Authorised distributors including Powell Electronics, Avnet America, Sager and Farnell have stock available or on a lead time for 2270594002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2270594002 often in real-time on the comparison pages.
What if I can't find stock of 2270594002?
You can fill out our help required form which you can use to request a quote for 2270594002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.