Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Jacket Color | Black |
---|---|
Color | Black |
Interconnection Type | Serial |
Keying | Minus-Plus |
Number of Contact Rails | 4 |
Contact Finish | Tin |
Contact Base Material | Copper Alloy |
Wire Size | 12AWG |
Accepts Wire Insulation Diameter Range | 6.35mm, .25in |
Cable Length | 3.28ft, 1m |
Dimensions | 127 x 52 x 18 (W x D x H)mm |
Bypass Diode | With |
Housing Material | Polyphenylene Ether (PPE) |
Housing Color | Black |
Packaging Quantity | 75 |
Junction Box Type | Crystalline |
Connection Style | Direct Wire |
Diode Style | SL1515E |
Connector Type | PV4-S |
Product Type | Junction Box |
Wire/Cable Type | PV Wire |
Foil Termination Method | Solder |
Pv Bar 4 Junction Box Tuv/Ul1000V 1M |Amp Te Connectivity 2270184-2 | Newark Electronics |
Solar Conn/Photovoltaic Conn PV BAR 4 JUNCTION | Rapid Electronics |
SOLARLOK 4-Rail PV Bar Junction Box 15A 1000VDC | Avnet America |
Where can I find additional details, specifications and documents for a 2270184-2?
Additional datasheets, footprints and schematics for 2270184-2 are listed on our Part Details page. You can also find images and similar parts to 2270184-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2270184-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2270184-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2270184-2 fall under?
The 2270184-2 is listed under Power Systems > Solar & Photovoltaics > Solar Distribution Boxes.
Can I view similar or alternative parts?
You can view similar parts to 2270184-2 when available in the Solar Distribution Boxes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2270184-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2270184-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2270184-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop and Avnet America have stock available or on a lead time for 2270184-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2270184-2 often in real-time on the comparison pages.
What if I can't find stock of 2270184-2?
You can fill out our help required form which you can use to request a quote for 2270184-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.