2270176-2 Solar & Photovoltaics by TE Connectivity

Z-CLA4GBR3K, S-CLIP, PV4-S,1200MM

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Jacket Color Black
Color Black
Interconnection Type Serial
Keying Minus-Plus
Number of Contact Rails 4
Contact Finish Tin
Contact Base Material Copper Alloy
Accepts Wire Insulation Diameter Range 6.35mm, .25in
Cable Length 1.2m, 3.94ft
Wire Size 12AWG
Dimensions 115 x 110 x 23 (W x D x H)mm
Bypass Diode With
Housing Color Black
Housing Material Polyphenylene Ether (PPE) + Polystyrene (PS)
Packaging Quantity 30
Wire/Cable Type PV Wire
Junction Box Type Crystalline
Connection Style Direct Wire
Connector Type PV4-S
Product Type Junction Box
Diode Style SL1515B, SL1515E
Foil Termination Method S-Clip

Compatible Parts



Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2270176-2?

Additional datasheets, footprints and schematics for 2270176-2 are listed on our Part Details page. You can also find images and similar parts to 2270176-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2270176-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2270176-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2270176-2 fall under?

The 2270176-2 is listed under Power Systems > Solar & Photovoltaics > Solar Distribution Boxes.

Can I view similar or alternative parts?

You can view similar parts to 2270176-2 when available in the Solar Distribution Boxes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2270176-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 2270176-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2270176-2 have stock available?

Authorised distributors including Avnet America have stock available or on a lead time for 2270176-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2270176-2 often in real-time on the comparison pages.

What if I can't find stock of 2270176-2?

You can fill out our help required form which you can use to request a quote for 2270176-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay