Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Keying | Plus |
---|---|
Wire Size | 10AWG, 4mm², 6mm², 12AWG |
Housing Material | Polycarbonate (PC) |
Housing Color | Black |
Packaging Quantity | 100 |
Product Type | Connector |
Connector Type | DC/AC Converter Receptacle |
Connector Style | Socket |
Socket Connector Preassembled, Pv4-Pm |Te Connectivity 2270040-2 | Newark Electronics |
Power Connector Receptacle 12AWG Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 2270040-2?
Additional datasheets, footprints and schematics for 2270040-2 are listed on our Part Details page. You can also find images and similar parts to 2270040-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2270040-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2270040-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2270040-2 fall under?
The 2270040-2 is listed under Power Systems > Solar & Photovoltaics > Solar Connectors & Adapters.
Can I view similar or alternative parts?
You can view similar parts to 2270040-2 when available in the Solar Connectors & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2270040-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2270040-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2270040-2 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 2270040-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2270040-2 often in real-time on the comparison pages.
What if I can't find stock of 2270040-2?
You can fill out our help required form which you can use to request a quote for 2270040-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.