Status: | Unknown |
---|---|
Series: | Amphenol RF Die Set |
RoHS: | Unknown |
Crimp Die Applications | Amphenol BNC Connectors |
---|---|
For Use With | Amphenol Econohex Hand Crimp Tool |
Product Range | Amphenol RF Die Set |
Material | Steel |
RoHS Compliant | NA |
Crimp Die, Econohex Hand Crimp Tool | Newark Electronics |
Connector Accessories Die Set | Avnet America |
Die Set, Hex Cavity Dimensions are 0.178, 0.068 | Amphenol RF 227-1418 | RS Americas |
INTERCONNECT TOOL | Richardson RFPD |
Where can I find additional details, specifications and documents for a 227-1418?
Additional datasheets, footprints and schematics for 227-1418 are listed on our Part Details page. You can also find images and similar parts to 227-1418 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 227-1418 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 227-1418 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 227-1418 fall under?
The 227-1418 is listed under Connectors > Connector Tools & Accessories > Crimp Tool Dies.
Can I view similar or alternative parts?
You can view similar parts to 227-1418 when available in the Crimp Tool Dies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 227-1418 you can contact the distributor directly for product support, shipping queries etc.
Is the 227-1418 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 227-1418 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Richardson RFPD have stock available or on a lead time for 227-1418.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 227-1418 often in real-time on the comparison pages.
What if I can't find stock of 227-1418?
You can fill out our help required form which you can use to request a quote for 227-1418 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.