Status: | Unknown |
---|---|
Series: | Amphenol RF Hex Crimp Die |
RoHS: | Unknown |
Crimp Die Applications | Amphenol N, A & B Series Connectors |
---|---|
For Use With | Amphenol TWINHEX 227-944 & 227-60 Pneumatic Crimp Tool |
Product Range | Amphenol RF Hex Crimp Die |
Material | Steel |
RoHS Compliant | NA |
Crimp Die, Twinex 227-944 Crimp Tool | Newark Electronics |
Crimp Tool Die, Amphenol N, A & B Series Connectors | Avnet America |
Die Set, Hex Cavity Dimensions are 0.213, 0.100 | Amphenol RF 227-1221-57 | RS Americas |
INTERCONNECT TOOL | Richardson RFPD |
Where can I find additional details, specifications and documents for a 227-1221-57?
Additional datasheets, footprints and schematics for 227-1221-57 are listed on our Part Details page. You can also find images and similar parts to 227-1221-57 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 227-1221-57 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 227-1221-57 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 227-1221-57 fall under?
The 227-1221-57 is listed under Connectors > Connector Tools & Accessories > Crimp Tool Dies.
Can I view similar or alternative parts?
You can view similar parts to 227-1221-57 when available in the Crimp Tool Dies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 227-1221-57 you can contact the distributor directly for product support, shipping queries etc.
Is the 227-1221-57 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 227-1221-57 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Richardson RFPD have stock available or on a lead time for 227-1221-57.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 227-1221-57 often in real-time on the comparison pages.
What if I can't find stock of 227-1221-57?
You can fill out our help required form which you can use to request a quote for 227-1221-57 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.