Status: | Unknown |
---|---|
Series: | TTA Series |
RoHS: | Unknown |
Capacitance | 22µF |
---|---|
Voltage Rating | 450V |
Product Range | TTA Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Axial Leaded |
Diameter | 16mm |
Lead Spacing | - |
Height | 31mm |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Lifetime @ Temperature | 2000 hours @ 85°C |
ESR | 18.839ohm |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Aluminum Electrolytic Capacitor 22Uf, 450V, 20%, Axial | Newark Electronics |
CAP, 22µF, 450V, 20% | Farnell |
Where can I find additional details, specifications and documents for a 226TTA450M?
Additional datasheets, footprints and schematics for 226TTA450M are listed on our Part Details page. You can also find images and similar parts to 226TTA450M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 226TTA450M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 226TTA450M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 226TTA450M fall under?
The 226TTA450M is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 226TTA450M when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 226TTA450M you can contact the distributor directly for product support, shipping queries etc.
Is the 226TTA450M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 226TTA450M have stock available?
Authorised distributors including Newark Electronics, element14, Future Electronics and Farnell have stock available or on a lead time for 226TTA450M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 226TTA450M often in real-time on the comparison pages.
What if I can't find stock of 226TTA450M?
You can fill out our help required form which you can use to request a quote for 226TTA450M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.