Status: | Unknown |
---|---|
Series: | TTA Series |
RoHS: | Compliant |
Capacitance | 22µF |
---|---|
Voltage Rating | 35V |
Product Range | TTA Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Axial Leaded |
Lifetime @ Temperature | 2000 hours @ 85°C |
Polarity | Polar |
Diameter | 5mm |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 226TTA035MSD?
Additional datasheets, footprints and schematics for 226TTA035MSD are listed on our Part Details page. You can also find images and similar parts to 226TTA035MSD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 226TTA035MSD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 226TTA035MSD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 226TTA035MSD fall under?
The 226TTA035MSD is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors > Leaded Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 226TTA035MSD when available in the Leaded Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 226TTA035MSD you can contact the distributor directly for product support, shipping queries etc.
Is the 226TTA035MSD RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 226TTA035MSD have stock available?
Authorised distributors including element14, Newark Electronics, Farnell and Future Electronics have stock available or on a lead time for 226TTA035MSD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 226TTA035MSD often in real-time on the comparison pages.
What if I can't find stock of 226TTA035MSD?
You can fill out our help required form which you can use to request a quote for 226TTA035MSD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.