226KXM063M Capacitors by Illinois Capacitor

ALUMINUM ELECTROLYTIC CAPACITOR 22UF 63V 20% RADIAL

Status: Unknown
Series: KXM Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0340

Distributor Stock
Logo for Farnell
Farnell
from US$0.11
68,223
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.0340
68,223
in stock
Buy Now
Logo for element14
element14
from US$0.07
68,223
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.05
-
Buy Now

Specifications

Capacitance 22µF
Voltage Rating 63V
Product Range KXM Series
Capacitance Tolerance ± 20%
Capacitor Terminals Radial Leaded
Diameter 6.3mm
Lead Spacing 2.5mm
Height 11mm


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 226KXM063M?

Additional datasheets, footprints and schematics for 226KXM063M are listed on our Part Details page. You can also find images and similar parts to 226KXM063M on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 226KXM063M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 226KXM063M price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 226KXM063M fall under?

The 226KXM063M is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 226KXM063M when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 226KXM063M you can contact the distributor directly for product support, shipping queries etc.

Is the 226KXM063M RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 226KXM063M have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for 226KXM063M.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 226KXM063M often in real-time on the comparison pages.

What if I can't find stock of 226KXM063M?

You can fill out our help required form which you can use to request a quote for 226KXM063M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay