Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Style | Straight |
---|---|
Mating Contact Retention | Without |
RF Connector Center Contact Plating Material | Tin |
Contact Type | Socket |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power |
For Use With | Pin |
Comment | For use in Part Number 226849-1. |
Packaging Method | Strip |
Connector & Contact Terminates To | Wire & Cable |
Cable Type | Coaxial |
Connector System | Cable-to-Cable |
Sealable | No |
Connector Style | Jack |
Product Type | Contact |
Contact, Min Uhf, Pur. |Amp Te Connectivity 226853-3 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
GENERAL TERMINAL | Richardson RFPD |
Where can I find additional details, specifications and documents for a 226853-3?
Additional datasheets, footprints and schematics for 226853-3 are listed on our Part Details page. You can also find images and similar parts to 226853-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 226853-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 226853-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 226853-3 fall under?
The 226853-3 is listed under Connectors > RF & Coax Connectors > Coax Contacts.
Can I view similar or alternative parts?
You can view similar parts to 226853-3 when available in the Coax Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 226853-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 226853-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 226853-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Farnell and Richardson RFPD have stock available or on a lead time for 226853-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 226853-3 often in real-time on the comparison pages.
What if I can't find stock of 226853-3?
You can fill out our help required form which you can use to request a quote for 226853-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.