Status: | Unknown |
---|---|
Series: | 2268 Series |
RoHS: | Unknown |
No distributors results available
Power Supply Output Type | Programmable |
---|---|
No. of Outputs | 1 Output, 1Outputs |
Output Voltage Min | 0V |
Output Voltage Max | 100V |
Output Current Min | 0A |
Output Current Max | 8.5A |
Power Rating | 850W |
Supply Voltage Min | 100VAC |
Supply Voltage Max | 240VAC |
Manufacturer Warranty | 3 Years |
Product Range | 2268 Series |
Plug Type | EU SWISS UK |
Where can I find additional details, specifications and documents for a 2268-100-8?
Additional datasheets, footprints and schematics for 2268-100-8 are listed on our Part Details page. You can also find images and similar parts to 2268-100-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2268-100-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2268-100-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2268-100-8 fall under?
The 2268-100-8 is listed under Test Equipment > Bench Power Supplies Sources & Loads > Bench Top Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to 2268-100-8 when available in the Bench Top Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2268-100-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 2268-100-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2268-100-8 have stock available?
There is no stock from authorised distributors for 2268-100-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2268-100-8 often in real-time on the comparison pages.
What if I can't find stock of 2268-100-8?
You can fill out our help required form which you can use to request a quote for 2268-100-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.