226782-1 PCB Connectors by TE Connectivity

ARINC SIZE 15 SOCKET

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$56.55

Distributor Stock
Logo for TTI Europe
TTI Europe
from US$56.55
-
Buy Now

Specifications

Material Beryllium Copper
Shell Material Beryllium Copper
Ferrule Material Copper
Ferrule Plating Material Tin
Shell Plating Material Gold
Rack & Panel Connector Contact Size 15
Contact Type Pin
Contact Orientation Straight
Contact Mating Area Plating Material Thickness 50 – 50µin, 1.27µm
Contact Base Material Beryllium Copper
Crimp Type O Crimp
Contact Configuration Coax
Contact Mating Area Plating Material Gold
Connector Impedance 50Ω
For Use With Cable
実装方法 Package
Packaging Method Package
Cable Type RG 188, RG 316
Product Type Contact
Connector & Contact Terminates To Wire & Cable



Frequently Asked Questions

Where can I find additional details, specifications and documents for a 226782-1?

Additional datasheets, footprints and schematics for 226782-1 are listed on our Part Details page. You can also find images and similar parts to 226782-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 226782-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 226782-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 226782-1 fall under?

The 226782-1 is listed under Connectors > PCB Connectors > Backplane Connectors > Rack & Panel Backplane > Rack & Panel Contacts.

Can I view similar or alternative parts?

You can view similar parts to 226782-1 when available in the Rack & Panel Contacts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 226782-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 226782-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 226782-1 have stock available?

Authorised distributors including TTI Europe have stock available or on a lead time for 226782-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 226782-1 often in real-time on the comparison pages.

What if I can't find stock of 226782-1?

You can fill out our help required form which you can use to request a quote for 226782-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay