2267255-3 Part Information

Details for 2267255-3 by TE Connectivity

Connectors>PCB Connectors>Board-to-Board Connectors>Board-to-Board Headers & Receptacles

Part Downloads

Featured content from Farnell

Part Specifications

Assembly Process Feature Material Aluminum
Number of Loaded Positions 30
PCB Mount Orientation Vertical
Board-to-Board Configuration Vertical
Number of Rows 2
Number of Positions 30
PCB Contact Termination Area Plating Material Tin-Lead
PCB Contact Termination Area Plating Material Thickness 150µin, 3.81µm
Contact Current Rating (Max) .5A
端子の下地めっきの材料 Nickel
Contact Mating Area Plating Material Gold
Contact Mating Area Plating Material Thickness .76µm, 30µin
Contact Base Material Copper Alloy
Contact Type Pin
Contact Shape & Form Dual, Round
PCB Contact Termination Area Plating Material Finish Matte
Contact Underplating Material Nickel
Contact Layout Inline
Stack Height 8.12mm, .32in
Connector Width 5.72mm, .23in
PCB Thickness (Recommended) .062in, 1.57mm
Row-to-Row Spacing 1.27mm, .05in
Connector Length 22.14mm, .88in
Connector Height .3in, 7.56mm
コネクタの高さ 7.56mm
Insulation Resistance 5000MΩ
Dielectric Withstanding Voltage (Max) 300VAC
Termination Resistance 14mΩ
Housing Material LCP (Liquid Crystal Polymer)
Centerline (Pitch) 1.27mm, .05in
Housing Color Black
Mating Entry Location Top
Agency/Standard UL, CSA
UL File Number E28476
CSA Certified Yes
CSA File Number LR7189
PCB Mount Retention With
PCB Mount Alignment Type Hold-Down
PCB Mount Retention Type Hold-Down
PCB Mount Alignment With
Mating Alignment With
Mating Alignment Type Polarization
Connector Mounting Type Board Mount
Assembly Process Feature Vacuum Cover
Circuit Application Signal
実装方法 Tube
Packaging Method Tube
Packaging Quantity 1440
Header Type Shrouded
Connector System Board-to-Board
PCB Connector Assembly Type PCB Mount Header
Connector & Contact Terminates To Printed Circuit Board
Connector & Housing Type Plug
Sealable No
Termination Method to Printed Circuit Board Through Hole - Solder
Termination Post & Tail Length .097in, 2.46mm
Operating Temperature Range -85 – 221°F, -65 – 105°C
High Temperature Compatible Yes
Not reviewed for solder process capability
Status: Active
Product Code: 7755
Global Product Line: 007
GPL Description: Industrial

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2267255-3?

Additional datasheets, footprints and schematics for 2267255-3 are listed in our Part Details tab. You can also find the 2267255-3 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2267255-3 in the Pricing & Inventory tab next to part details. You can view 2267255-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2267255-3 fall under?

The 2267255-3 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 2267255-3 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2267255-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 2267255-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2267255-3 have stock available?

There is no stock from authorised distributors for 2267255-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2267255-3 often in real-time on the comparison pages.

What if I can't find stock of 2267255-3?

You can fill out our help required form which you can use to request a quote for 2267255-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 2267255-3

Loading...
Loading Results for 2267255-3